EN
  • EN
  • DE

UTT15P06L-TN3-R

Part No UTT15P06L-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 15A, 60V P-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278691-UTT15P06L-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTT15P06L-TN3-R CAD Model

Description

The UTT15P06L-TN3-R is a P-Channel MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for power management applications, providing efficient switching performance and low on-resistance. It's typically used in DC-DC converters, load switches, and power inverters.

Applications:

  • DC-DC Converters: Used in voltage regulators and power supplies for converting DC voltage levels.
  • Load Switches: Employed in power distribution systems to control the flow of current to various loads.
  • Power Inverters: Utilized in inverters to convert DC power to AC power.
  • Motor Control: Used in motor drivers to control the speed and direction of motors.
  • Battery Management Systems: Integrated into battery chargers and protection circuits for efficient power management.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High Switching Speed: Enables fast switching performance for efficient power conversion.
  • Low Gate Charge (Qg): Reduces switching losses and improves overall efficiency.
  • High Avalanche Energy: Provides robustness against voltage spikes and transient conditions.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits:

  • Improved Power Efficiency: Low on-resistance and fast switching speed minimize power losses.
  • Reduced Heat Dissipation: Low RDS(on) reduces heat generation, improving thermal performance.
  • Enhanced System Reliability: Robust design and avalanche energy capability ensure reliable operation.
  • Simplified Circuit Design: Easy to integrate into various power management circuits.
  • Compliance with Environmental Standards: RoHS compliance ensures environmentally friendly design.

Additional Details:

The UTT15P06L-TN3-R typically features a drain-source voltage (VDS) of -60V and a continuous drain current (ID) of -15A. It is available in a TO-252 package for surface mount assembly. The gate-source voltage (VGS) is usually ±20V. The MOSFET's low gate charge contributes to reduced switching losses at high frequencies. It is designed to operate over a wide temperature range, making it suitable for various industrial and commercial applications. The device is commonly used in switching regulators and power management circuits for its efficiency and reliability.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess