EN
  • EN
  • DE

UT6264CPCL-70LL

Part No UT6264CPCL-70LL
Manufacturer UTRON
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTRON
Win Source Part Number 396714-UT6264CPCL-70LL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UT6264CPCL-70LL CAD Model

Description

The UT6264CPCL-70LL is a 8K x 8 bit low power CMOS static RAM (SRAM) manufactured by UTRON. This SRAM is designed for applications that require low power consumption and fast access times. It's commonly used as a memory component in various electronic devices.

Applications:

  • Embedded Systems: Used as memory in embedded systems and microcontroller applications.
  • Data Storage: Employed in data logging and storage devices where low power is crucial.
  • Industrial Control Equipment: Integrated into industrial controllers and automation systems.
  • Portable Devices: Suitable for portable devices such as handheld instruments and mobile communication devices.
  • Instrumentation: Used in electronic test and measurement equipment.

Features:

  • Low Power Consumption: Extends battery life in portable applications.
  • Fast Access Time (70ns): Enables quick data retrieval.
  • Single 5V Power Supply: Simplifies system design.
  • Fully Static Operation: No clock or refresh required.
  • TTL Compatible Inputs/Outputs: Easy interface with other TTL logic.
  • Tri-State Outputs: Allows for easy memory expansion.
  • CMOS Technology: Offers high performance and low power.

Benefits:

  • Extended Battery Life: Reduced power consumption allows for longer operation in battery-powered devices.
  • Improved System Performance: Fast access time enhances overall system responsiveness.
  • Simplified Design: Easy integration with other components.
  • Reliable Operation: Stable performance and data retention.
  • Cost-Effective Solution: Provides a balance of performance and cost.

Additional Details:

The UT6264CPCL-70LL operates on a single 5V power supply and boasts a typical access time of 70ns. The fully static operation eliminates the need for external clocks or refresh circuits, simplifying the design. TTL compatible inputs and outputs make it easy to interface with microprocessors and other digital logic. Its tri-state outputs allow for easy memory expansion by enabling multiple memory devices to share the same address and data bus. The 'CPCL' typically refers to a specific package type, often a plastic DIP (Dual In-line Package) or similar, suitable for through-hole mounting. The 'LL' indicates a low-power version. The operating temperature typically ranges from -40°C to +85°C. This memory chip is commonly used with popular microcontrollers, making it a versatile choice for various embedded applications.

You May Also Be Interested in

Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3309 $59.9562
43+ $2.7330 $117.5190
66+ $2.6476 $174.7416
91+ $2.5623 $233.1693
117+ $2.4768 $289.7856
157+ $2.2206 $348.6342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 471 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess