EN
  • EN
  • DE

V300B28C250AL

Part No V300B28C250AL
Manufacturer Vicor Corporation
Catalog Custom Parts (U - Z)
Description VICOR Power Transistor Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1227474-V300B28C250AL
Categories Custom Parts
Manufacturer Vicor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V300B28C250AL CAD Model

Description

The V300B28C250AL is a DC-DC converter module manufactured by Vicor Corporation. It's part of Vicor's VI-200 series, known for their high power density and efficient power conversion. These modules are designed for a wide range of applications requiring regulated DC power from a DC input source.

Applications

  • Industrial automation
  • Telecommunications equipment
  • Aerospace and defense systems
  • Transportation systems
  • Distributed power architectures

Features

  • DC-DC Conversion: Converts DC input voltage to a regulated DC output voltage.
  • High Power Density: Provides a high power output in a compact package.
  • High Efficiency: Offers high power conversion efficiency, minimizing heat generation.
  • Wide Input Voltage Range: Accepts a wide range of input voltages, providing flexibility in system design.
  • Isolated Output: Provides electrical isolation between the input and output, enhancing safety and reducing noise.
  • Remote Sense: Allows for compensation of voltage drops in the load wiring.
  • Over Voltage Protection: Protects the converter and the load from damage due to over-voltage conditions.
  • Over Current Protection: Limits the output current to protect the converter and the load from damage.
  • Thermal Shutdown: Shuts down the converter if the internal temperature exceeds a safe limit.

Benefits

  • Efficient Power Conversion: Minimizes heat generation and maximizes power delivery to the load.
  • Reliable Power Supply: Ensures a stable and reliable power source for critical applications.
  • Flexibility in System Design: Wide input voltage range and various protection features provide greater flexibility in system design.
  • Enhanced Safety: Electrical isolation enhances safety and reduces noise in sensitive applications.
  • Compact Size: High power density allows for smaller and more compact system designs.

Additional Details

The V300B28C250AL typically operates with a 300V nominal input voltage and provides a regulated 28V output at a current of 250W / 28V = ~8.9 Amps. Detailed specifications such as the exact input voltage range, output voltage accuracy, isolation voltage, and operating temperature range can be found in the manufacturer's datasheet. These converters often require external filtering and heat sinking to ensure optimal performance and reliability. The datasheet will provide specific recommendations for these components and their placement. It's crucial to consult the datasheet for detailed specifications and application guidelines to ensure proper and reliable operation, including derating curves for safe operating areas.

You May Also Be Interested in

Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Winbond Electronics
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess