EN
  • EN
  • DE

VI-260CW

Part No VI-260CW
Manufacturer Vicor Corporation
Catalog Electronic Wholesale
Description DC-DC Converters 50 to 200 Watts
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vicor Corporation
Win Source Part Number 1279254-VI-260CW
Manufacturer Homepage www.vicorpower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VI-260CW CAD Model

Description

The VI-260CW is a DC-DC converter module manufactured by Vicor Corporation. It is part of Vicor's VI-200 family of high-density, high-efficiency power converters. These modules are designed to provide reliable and efficient power conversion in a compact and rugged package.

Applications

  • Telecommunications: Used in telecom equipment for powering various components.
  • Industrial Automation: Employed in industrial control systems for providing isolated power.
  • Aerospace: Integrated into aerospace systems for powering avionics and other critical systems.
  • Military: Used in military applications for powering communication systems and other electronic equipment.
  • Medical Equipment: Found in medical devices for providing isolated power to sensitive circuits.

Features

  • High Efficiency: Designed for high efficiency power conversion.
  • Isolated Output: Provides isolated output for safety and noise reduction.
  • Wide Input Voltage Range: Operates over a wide input voltage range.
  • Compact Size: Small form factor for space-constrained applications.
  • Remote Sense: Includes remote sense capability for accurate voltage regulation.
  • Overvoltage Protection: Features overvoltage protection to prevent damage from excessive voltage.
  • Overtemperature Protection: Includes overtemperature protection to prevent overheating.

Benefits

  • Reliable Power: Provides reliable and stable power for critical applications.
  • Efficient Conversion: High efficiency minimizes power losses and reduces heat generation.
  • Safety and Isolation: Isolated output ensures safety and reduces noise.
  • Space Saving: Compact size allows for easy integration into space-constrained designs.
  • Protection Features: Overvoltage and overtemperature protection enhance reliability and prevent damage.

Additional Details

The VI-260CW typically operates with a nominal input voltage of 300VDC and provides an output voltage of around 5VDC, although this may vary. It is crucial to consult the Vicor datasheet for the specific voltage and current ratings, as well as the operating temperature range, isolation voltage, and other electrical and mechanical specifications. The module often incorporates features such as current limiting and short-circuit protection. It is available in various mounting configurations to suit different application requirements.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess