EN
  • EN
  • DE
  • IT

CR-03FA7----1K

Part No CR-03FA7----1K
Manufacturer Viking Tech
Catalog Custom Parts (B - D)
Description CR Series 75 V 1.5 kOhm ±1% 0.1 W -55 to +155? 0603 Thick Film Chip Resistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1129816-CR-03FA7----1K
Categories Custom Parts
Manufacturer Viking Tech
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CR-03FA7----1K CAD Model

Description

The CR-03FA7----1K is a chip resistor manufactured by Viking Tech. It is a general-purpose thick film resistor designed for various electronic applications requiring stable and reliable resistance. The '1K' in the part number indicates a resistance value of 1 kΩ (kilo-ohm).

Applications:

  • Current Limiting: Used to limit current in various circuits to protect components.
  • Voltage Division: Employed in voltage divider circuits to provide a specific voltage level.
  • Pull-Up/Pull-Down Resistors: Utilized as pull-up or pull-down resistors in digital circuits to define logic states.
  • Feedback Resistors: Incorporated in feedback loops of operational amplifiers and other circuits to control gain and stability.
  • General Circuit Protection: Provides general circuit protection by limiting current flow in case of overvoltage or short circuits.

Features:

  • Small Size: Compact 0603 package size for space-constrained applications.
  • Thick Film Technology: Utilizes thick film technology for stable and reliable resistance.
  • High Reliability: Offers high reliability and long-term stability.
  • Surface Mount Technology (SMT): Designed for easy and reliable surface mount assembly.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives, making it environmentally friendly.

Benefits:

  • Effective Current Limiting: Provides effective current limiting to protect circuit components.
  • Accurate Voltage Division: Enables accurate voltage division for various applications.
  • Stable Logic States: Ensures stable logic states as pull-up or pull-down resistors.
  • Controlled Gain and Stability: Allows for controlled gain and stability in feedback circuits.
  • Easy and Reliable Assembly: Facilitates easy and reliable assembly in surface mount applications.

Additional Details:

The CR-03FA7----1K typically has a power rating of 1/10W (0.1W) or 1/16W (0.0625W), and a tolerance of 5% or 1%. Its temperature coefficient of resistance (TCR) is usually specified to ensure stable performance over a wide temperature range. It is a cost-effective solution for various electronic circuits and is widely used in consumer electronics, industrial equipment, and automotive applications. The resistor is designed to meet industry standards and provide consistent performance.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.0644
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
UTC
Lowest to $0.3269
Broadcom Limited
Contact for details
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Conexant Systems
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Chilisin
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
26,320+ $0.0019 $50.0080
62,500+ $0.0016 $100.0000
100,000+ $0.0015 $150.0000
133,335+ $0.0015 $200.0025
178,575+ $0.0014 $250.0050
230,770+ $0.0013 $300.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,830 pieces
MOQ: 26320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess