EN
  • EN
  • DE

20ETS12FPPBF

Part No 20ETS12FPPBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Input Rectifier Diode, 20 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1122952-20ETS12FPPBF
Manufacturer Homepage www.vishay.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 20ETS12FPPBF CAD Model

Description

The 20ETS12FPPBF is a single Schottky Rectifier manufactured by Vishay. This rectifier is designed for use in high-frequency power supplies, inverters, and other applications where efficiency and fast switching are essential. It features a low forward voltage drop to minimize power loss and improve overall system efficiency.

Applications

  • Switching Power Supplies: Secondary rectification.
  • DC-DC Converters: Output rectification stage.
  • Freewheeling Diodes: Protection of inductive loads.
  • High-Frequency Inverters: Rectification of AC signals.
  • Reverse Polarity Protection: Preventing damage from reverse voltage conditions.

Features

  • Low Forward Voltage Drop: Minimizes power dissipation for improved efficiency.
  • High Surge Current Capability: Withstands large current surges.
  • High-Frequency Operation: Suitable for use in high-frequency circuits due to fast switching.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances directive.
  • Lead-Free Finish: Compliant with lead-free standards.
  • Fast Switching Speed: Schottky barrier technology provides rapid switching.

Benefits

  • Increased Efficiency: Low forward voltage drop results in less power loss, enhancing system efficiency.
  • Enhanced Reliability: High surge current capability protects against transient overcurrent conditions.
  • Reduced Heat Dissipation: Lower power dissipation minimizes heat generation.
  • Environmentally Friendly: RoHS compliance and lead-free finish reduce environmental impact.
  • Improved System Performance: Fast switching speed allows for better performance in high-frequency applications.

Additional Details

The 20ETS12FPPBF has a maximum repetitive peak reverse voltage of 120V and a forward current rating of 20A. It is typically packaged in a TO-220FP package. Key parameters include a low forward voltage (typically 0.6V at rated current), low reverse leakage current, and a wide operating temperature range. The TO-220FP package provides good thermal performance, allowing for efficient heat dissipation. The fast switching characteristics are due to the Schottky barrier construction.

You May Also Be Interested in

Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8353 $64.2355
80+ $1.5061 $120.4880
120+ $1.4588 $175.0560
165+ $1.4114 $232.8810
215+ $1.3652 $293.5180
285+ $1.2231 $348.5835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess