EN
  • EN
  • DE

BZT52C5V6-V

Part No BZT52C5V6-V
Manufacturer Vishay
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1122192-BZT52C5V6-V
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZT52C5V6-V CAD Model

Description

The Vishay BZT52C5V6-V is a Zener diode designed for voltage regulation and transient voltage suppression in various electronic circuits. It is part of the BZT52C series, known for its compact surface-mount package and reliable performance.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage in power supplies and electronic circuits.
  • Transient Voltage Suppression: Protects sensitive components from voltage spikes and surges.
  • Clipping Circuits: Limits the voltage swing in signal processing applications.
  • Overvoltage Protection: Prevents damage to circuits from excessive voltage.

Features:

  • Zener Voltage: 5.6V Zener voltage for precise voltage regulation.
  • Surface Mount Package: Small SOD-323 package for space-saving designs.
  • Low Leakage Current: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Provides robust protection against transient voltages.
  • Lead-Free: Compliant with RoHS standards for environmental protection.

Benefits:

  • Stable Voltage Regulation: Ensures consistent voltage levels for reliable circuit operation.
  • Effective Transient Protection: Safeguards components from voltage spikes, improving system reliability.
  • Compact Design: Saves board space in miniaturized electronic devices.
  • Energy Efficiency: Reduces power consumption with low leakage current.
  • Environmental Compliance: Meets environmental standards for lead-free products.

Additional Details:

The BZT52C5V6-V has a power dissipation rating that should be considered when designing the circuit. The device operates within a specific temperature range, typically from -65°C to +150°C. The forward voltage and dynamic resistance are important parameters for circuit design and should be checked in the datasheet.

Refer to the official Vishay datasheet for comprehensive specifications, including detailed electrical characteristics, thermal properties, and package dimensions.

You May Also Be Interested in

Chilisin
Lowest to $0.0021
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Intel
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
National Semiconductor (TI)
Need more? Email Us
Ledil
ASSEMBLY HEXAG 1 POS 22.2MM D 13 / Reflector 54°, 70° Wide Round, 22.20mm Adhesive Tape
Need more? Email Us
PMI
Need more? Email Us
CLIFF Electronic Components Ltd
Patch Panel, Usb, 16PORT, 1U, M3 Hole
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess