EN
  • EN
  • DE

CDR32BX472BKURAJ

Part No CDR32BX472BKURAJ
Manufacturer Vishay
Catalog Ceramic Capacitors
Description CAP CER 4700PF 100V BX 1206  /  4700 pF ±10% 100V Ceramic Capacitor BX 1206 (3216 Metric)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Vishay Vitramon
Series Military, MIL-PRF-55681, CDR32
Package Tape & Reel (TR)
Capacitance 4700 pF
Tolerance ±10%
Voltage - Rated 100V
Temperature Coefficient BX
Temperature Range - Operating -55°C ~ 125°C
Applications High Reliability
Failure Rate R (0.01%)
Mounting Type Surface Mount, MLCC
Package / Case 1206 (3216 Metric)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Max) 0.051" (1.30mm)
Base Product Number CDR32
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Standard Package 1,000
Win Source Part Number 980812-CDR32BX472BKURAJ
Ultra Librarian 3D Model Ultra Librarian CDR32BX472BKURAJ CAD Model

Description

The Vishay Vitramon CDR32BX472BKURAJ is a ceramic capacitor that has a capacitance of 4700 pF and a voltage rating of 100V.

  • Capacitance: 4700 pF
  • Voltage Rating: 100V
  • Tolerance: ±10%
  • Temperature Coefficient: BX
  • Series: Military, MIL-PRF-55681, CDR32
  • Applications: High reliability applications
  • Thickness: 0.051" (1.30mm)
  • Package: 1206 (3216 Metric)
  • Failure Rate: R (0.01%)
  • Mounting: Surface mount technology
  • Operating Temperature Range: -55°C to 125°C
  • Package: Tape and reel (TR)
  • Standard Package Size: 1000
  • Dimensions: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • RoHS Compliance: RoHS non-compliant
  • ECCN: EAR99

You May Also Be Interested in

Yageo
CAP CER 0.12UF 50V X7R 0603
Lowest to $0.0111
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 1UF 6.3V X7R 0402
Lowest to $0.0728
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 200PF 20KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 1000PF 50V X7R 0603
Lowest to $0.1984
Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583
Yageo
CAP CER 0.56UF 25V X7R 0805
Lowest to $0.0380
Vishay
CAP CER 1000PF 40KV N4700 DISK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess