EN
  • EN
  • DE

CRCW2512470KFKEG

Part No CRCW2512470KFKEG
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES SMD 470K OHM 1% 1W 2512 / 470 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Vishay Dale
Series CRCW
Package Tape & Reel
Resistance 470 kOhms
Tolerance ±1%
Power (Watts) 1W
Composition Thick Film
Features Automotive AEC-Q200
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 2512 (6432 Metric)
Supplier Device Package 2512
Ratings AEC-Q200
Dimension 0.248" L x 0.124" W (6.30mm x 3.15mm)
Height - Seated (Max) 0.028" (0.70mm)
Number of Terminations 2
Base Product Number CRCW2512
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0030
Other Names 541-470KAFTR,541-470KAFCT,CRCW2512 100 470K 1% E67 E3,541-470KAFDKR,CRCW2512470KFKEG-ND
Standard Package 2,000
Win Source Part Number 1032853-CRCW2512470KFKEG
Ultra Librarian 3D Model Ultra Librarian CRCW2512470KFKEG CAD Model

Description

The CRCW2512470KFKEG is a thick film chip resistor from Vishay's CRCW series. It is designed for general purpose applications, offering a stable and reliable resistive element in a surface-mount package.

Applications

  • Current sensing
  • Voltage division
  • Pull-up and pull-down resistor applications
  • Load resistor applications
  • General electronics circuits

Features

  • High power rating: 1 W
  • Resistance value: 470 kΩ
  • Tolerance: ±1 %
  • Temperature coefficient: ±100 ppm/°C
  • Package: 2512 (6432 metric)
  • Termination: Thick film
  • RoHS compliant

Benefits

  • Provides a stable and precise resistance value for accurate circuit performance.
  • High power rating enables it to handle higher currents and power dissipation.
  • Small size allows for high-density board designs.
  • RoHS compliance ensures environmental friendliness.
  • Excellent long-term stability under various environmental conditions.

Additional Details

The CRCW2512 series resistors are constructed using a high-quality ceramic substrate and a thick film resistive element. The resistive element is passivated to protect it from environmental factors and ensure long-term stability. The terminations are made of a solderable material for easy mounting on printed circuit boards. The 2512 package size refers to the dimensions of the resistor, with a length of 0.25 inches and a width of 0.12 inches. This resistor is suitable for a wide range of electronic applications where a precise and stable resistance value is required. The operating temperature ranges from -55°C to +155°C. This resistor offers excellent pulse load capability and is well-suited for demanding applications.

You May Also Be Interested in

Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess