EN
  • EN
  • DE

IRFC460AB

Part No IRFC460AB
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description Trans Mosfet N-ch 515V Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1004112-IRFC460AB
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRFC460AB CAD Model

Description

The IRFC460AB is a Power MOSFET from Vishay. It is designed for high-voltage, high-speed switching applications, making it suitable for use in power supplies, motor control, and other power electronic circuits. The MOSFET is an N-channel device, offering fast switching speeds and robust performance.

Applications

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • Motor control
  • DC-DC converters
  • Lighting ballast circuits

Features

  • High voltage rating: Withstands high voltage levels, typically 500V or 600V.
  • Low on-resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast switching speed: Enables high-frequency operation and reduces switching losses.
  • Avalanche ruggedness: Withstands transient voltage spikes and overvoltage conditions.
  • Isolated package: Provides electrical isolation between the device and the heatsink.

Benefits

  • Improved power efficiency: Low RDS(on) and fast switching speed minimize power losses.
  • Enhanced system reliability: Avalanche ruggedness protects against voltage transients.
  • Reduced heat dissipation: Low conduction and switching losses reduce the need for cooling.
  • Simplified system design: Integrated gate resistance simplifies gate drive circuitry.
  • Cost-effective solution: Provides a balance of performance and price for power electronic applications.

Additional Details

The IRFC460AB is typically packaged in a TO-220 or similar through-hole package. The datasheet provides detailed specifications on the device's electrical characteristics, including voltage and current ratings, RDS(on), and switching speeds. Gate threshold voltage and input capacitance are also key parameters to consider in circuit design.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess