EN
  • EN
  • DE

LCT964MCT0603MDB00

Part No LCT964MCT0603MDB00
Manufacturer Vishay
Catalog Resistor Kits
Description RESISTR KIT 47-511K 1/8W 1960PCS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Thin Film
Resistance (Ohms) 47 ~ 511k
Power (Watts) 1/8W
Tolerance ±0.1%
Features Anti-Sulfur, Automotive AEC-Q200
Quantity 1960 Pieces (98 Values - 20 Each)
Mounting Type Surface Mount
Packages Included 0603 (1608 Metric)
Package Book
Supply and Demand Status Shortage
Win Source Part Number 1585605-LCT964MCT0603MDB00
Ultra Librarian 3D Model Ultra Librarian LCT964MCT0603MDB00 CAD Model

Description

N

You May Also Be Interested in

Yageo
RESISTOR KIT 0.3-0.91 5W 60PCS
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 10K-97.6K 1/8W 1920PCS
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 1K-9.76K 1/10W 1920PCS
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 10-97.6 1/16W 2880PCS
Need more? Email Us
Stackpole Electronics Inc.
RESISTOR KIT 10-910 1/8W 960PCS
Need more? Email Us
Vishay
RES KIT 10-332K 1/10W 2200PCS
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 10-97.6 1/10W 1920PCS
Need more? Email Us
KOA Speer
SR731J KIT: (0603 CHIP SIZE) 49
Need more? Email Us
TE Connectivity
RS 0603 RESISTOR KIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess