EN
  • EN
  • DE

S102K43Y5PS6TK7R

Part No S102K43Y5PS6TK7R
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Radial
RoHS Compliant
Win Source Part Number 984603-S102K43Y5PS6TK7R
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S102K43Y5PS6TK7R CAD Model

Description

The S102K43Y5PS6TK7R is a ceramic disc safety capacitor from Vishay. These capacitors are specifically designed for AC line filtering and safety-critical applications, providing protection against voltage surges and electrical interference. They are commonly used in power supplies, appliances, and other equipment connected to the AC mains.

Applications:

  • AC line filtering: Used to suppress noise and interference on AC power lines.
  • Power supplies: Employed in power supplies for filtering and surge protection.
  • Appliances: Integrated into household appliances such as refrigerators, washing machines, and ovens.
  • Lighting equipment: Used in lighting fixtures and ballasts for noise suppression and safety.
  • Industrial equipment: Incorporated into industrial control systems and machinery.

Features:

  • Safety certification: Meets relevant safety standards for AC line applications.
  • High voltage rating: Suitable for use in high-voltage AC circuits.
  • Compact size: Small form factor allows for easy integration into various designs.
  • Flame retardant coating: Provides additional safety in case of failure.
  • RoHS compliant: Environmentally friendly construction meets regulatory requirements.

Benefits:

  • Enhanced safety: Protects against voltage surges and electrical interference.
  • Improved noise immunity: Reduces noise and interference on AC power lines.
  • Reliable operation: Provides stable performance in demanding environments.
  • Design flexibility: Compact size allows for easy integration into different product designs.
  • Environmental responsibility: RoHS compliance ensures adherence to environmental standards.

Additional Details:

The S102K43Y5PS6TK7R has specific voltage and capacitance values, as detailed in the manufacturer's datasheet. The capacitance tolerance is typically within a specified range. The capacitor's operating temperature range is also specified in the datasheet. The safety certifications it meets will be listed in the datasheet. Ceramic disc capacitors are non-polarized, so they can be connected in either direction. Proper spacing and insulation are important when using these capacitors in high-voltage applications. They are designed to withstand voltage transients and surges, but should be protected from extreme voltage spikes. The leads are typically tinned for easy soldering.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess