EN
  • EN
  • DE

SG150

Part No SG150
Manufacturer Vishay
Catalog Inrush Current Limiters (ICL)
Description ICL 2.5 OHM 15% 10A 22.86MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

Inrush Current Limiter 2.5 Ohms ±15% 10 A 0.900" (22.86mm)

You May Also Be Interested in

Songtian Electronics Co., LTD.
ICL 1 OHM 20% 1A 9MM
Need more? Email Us
Songtian Electronics Co., LTD.
ICL 16 OHM 20% 6A 25MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 50 OHM 25% 1.6A 11.4MM
Need more? Email Us
Songtian Electronics Co., LTD.
ICL 5 OHM 20% 2A 7MM
Need more? Email Us
Songtian Electronics Co., LTD.
ICL 1 OHM 20% 5A 11MM
Need more? Email Us
Songtian Electronics Co., LTD.
ICL 3 OHM 20% 9A 25MM
Need more? Email Us
TDK Corporation
B57127P0509M301 TDK Inrush Current Limiters HIGH AMP ICL datasheet, inventory, & pricing.
Lowest to $4.4599
Songtian Electronics Co., LTD.
ICL 8 OHM 20% 3A 11MM
Lowest to $0.0566
Songtian Electronics Co., LTD.
ICL 20 OHM 20% 4A 20MM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess