EN
  • EN
  • DE

SI2309DS-T1-GE3

Part No SI2309DS-T1-GE3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837516-SI2309DS-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SI2309DS-T1-GE3 CAD Model

Description

The SI2309DS-T1-GE3 is an N-Channel MOSFET manufactured by Vishay Semiconductors. This device is designed for low-voltage, high-speed switching applications. The key feature of this MOSFET is its low on-resistance (RDS(on)), which reduces power loss and increases efficiency. It comes in a compact SOT-23 package, making it suitable for space-constrained applications.

Applications

  • Load switching
  • DC-DC converters
  • Power management
  • Boost converters

Features

  • N-Channel MOSFET
  • Low on-resistance (RDS(on))
  • Small SOT-23 package
  • TrenchFET® power MOSFET technology
  • Halogen-free

Benefits

  • Reduces power loss during switching
  • Good for space-constrained PCBs
  • Efficient power management
  • Environmentally friendly

Additional Details

The SI2309DS-T1-GE3 is a MOSFET designed for low-voltage switching. Its primary attribute is the low on-resistance, which minimizes energy dissipation when the MOSFET is conducting, enhancing the overall efficiency. The SOT-23 allows for high-density PCB assembly, contributing to product miniaturization. The MOSFET technology employed ensures dependable switching capabilities. The halogen-free build of the device aligns with the industry trend toward environmentally friendly components. Detailed parameters such as gate threshold voltage, drain current capacity, and thermal characteristics are available in the datasheet to aid in designing reliable circuits. The datasheet also specifies the gate charge of the MOSFET, which is important for designing an efficient gate drive circuit to minimize switching losses and maximize the overall performance of the application.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess