EN
  • EN
  • DE

SI3442CDV

Part No SI3442CDV
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel 20 V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1248937-SI3442CDV
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3442CDV CAD Model

Description

The SI3442CDV is a P-Channel 20-V (D-S) MOSFET from Vishay Siliconix, designed for a variety of low-voltage applications, particularly load switching and power management. Its key characteristic is its low on-resistance (RDS(on)), which minimizes power loss and enhances efficiency. This MOSFET is frequently used in portable devices, battery-powered systems, and other applications requiring efficient power control.

Applications:

  • Load Switching: Efficiently controls power to various loads in portable devices and electronic systems.
  • Battery Management Systems: Integrates into battery chargers, power adapters, and voltage regulators for portable electronics.
  • Power Management in Portable Devices: Ideal for use in smartphones, tablets, laptops, and other battery-operated devices.
  • DC-DC Conversion: Used in step-down voltage regulation circuits.
  • High-Side Load Switching: Provides efficient power control for diverse electronic applications.

Features:

  • P-Channel MOSFET: Allows straightforward control of power using a negative gate-source voltage.
  • Low On-Resistance (RDS(on)): Reduces power dissipation and improves overall efficiency.
  • 20-V Drain-Source Voltage (VDS): Suitable for applications operating at low voltages.
  • Surface Mount Package: Enables efficient PCB layout and contributes to compact designs.
  • Halogen-Free: Environmentally friendly, complying with green manufacturing standards.

Benefits:

  • High Efficiency: Minimizes power losses due to its low on-resistance, improving energy efficiency.
  • Extended Battery Life: Conserves power, extending the operational life of battery-powered devices.
  • Compact Footprint: Small surface-mount package facilitates space-saving designs.
  • Simplified Circuit Design: P-channel configuration simplifies power control circuit implementations.
  • Improved Thermal Performance: Reduced heat generation due to low RDS(on).

Additional Details:

The SI3442CDV is commonly packaged in a PowerPAK® SC-70. Essential specifications include a drain-source voltage (VDS) of -20V, a continuous drain current (ID) of -5.5A, and an RDS(on) of 0.028 Ohms at a gate-source voltage (VGS) of -4.5V. It is vital to consult the datasheet for comprehensive specifications, thermal behavior, and application guidelines. Operating conditions should remain within specified limits to maintain optimal performance and prevent device damage. Implementing proper PCB layout techniques is crucial for minimizing parasitic inductance and optimizing switching characteristics.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess