EN
  • EN
  • DE

SI3851DV

Part No SI3851DV
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description P-Channel 30-V (D-S) MOSFET With Schottky Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1248971-SI3851DV
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI3851DV CAD Model

Description

The SI3851DV is a P-Channel MOSFET manufactured by Vishay Siliconix. It is designed for load switching and power management applications, offering a good balance of on-resistance, gate charge, and package size. Its key features include low on-resistance, fast switching speed, and a compact PowerPAK® SC-70 package, making it suitable for efficient and space-constrained designs.

Applications:

  • Load switching
  • Power management
  • Battery-powered devices
  • DC-DC converters
  • Portable electronics

Features:

  • P-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • Low Gate Charge (Qg)
  • PowerPAK® SC-70 Package
  • RoHS compliant

Benefits:

  • Improves power efficiency
  • Reduces power dissipation
  • Enables compact designs
  • Simplifies gate drive requirements
  • Provides reliable performance

Additional Details:

The SI3851DV features a low on-resistance (RDS(on)), which minimizes conduction losses. Its fast switching speed reduces switching losses. The PowerPAK® SC-70 package provides excellent thermal performance in a small footprint. The gate charge (Qg) is a key parameter affecting switching speed and gate drive requirements. The drain-source voltage (VDS), gate-source voltage (VGS), and drain current (ID) are important ratings to consider for specific applications. The operating temperature range is typically from -55°C to +150°C.

This MOSFET is often found in portable devices where space is limited and efficiency is important. It can be used as a high-side or low-side switch in various power management circuits. The low on-resistance and fast switching speed contribute to efficient DC-DC conversion. Proper PCB layout is crucial for optimal performance, especially regarding thermal management and minimizing parasitic inductance. The SI3851DV offers a cost-effective solution for efficient load switching and power management in a variety of electronic systems. Its small size and good thermal performance make it a popular choice for space-constrained applications.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess