EN
  • EN
  • DE

SI3915DV-T1-GE3

Part No SI3915DV-T1-GE3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837551-SI3915DV-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SI3915DV-T1-GE3 CAD Model

Description

The SI3915DV-T1-GE3 is a P-Channel MOSFET manufactured by Vishay. It's engineered for efficient load switching and power management in a variety of applications. This MOSFET utilizes advanced trench technology to achieve a low on-resistance (RDS(on)), minimizing power losses and improving overall system efficiency. Its small form factor makes it suitable for use in compact and portable devices.

Applications:

  • Load Switching
  • Power Management in Portable Electronics
  • Battery Management Systems
  • DC-DC Converters
  • Power Distribution Systems

Features:

  • P-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Trench Technology
  • Small Footprint (PowerPAK® SC-70 package)
  • Halogen-free According to IEC 61249-2-21 Definition
  • RoHS Compliant

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, leading to improved energy efficiency.
  • Compact Size: The small footprint enables use in space-constrained applications.
  • Reliable Performance: Robust design ensures stable and consistent operation.
  • Environmentally Friendly: Halogen-free and RoHS compliant.
  • Extended Battery Life: Efficient power management contributes to longer battery life in portable devices.

Technical Specifications:

The SI3915DV-T1-GE3 is designed with a low gate threshold voltage, making it well-suited for low-voltage applications. It is housed in a PowerPAK® SC-70 package, providing excellent thermal performance in a compact size. The datasheet should be consulted for specific values regarding maximum drain-source voltage (VDS) and continuous drain current (ID) ratings. The RDS(on) is typically specified at multiple gate-source voltage (VGS) levels to assist designers in optimizing circuit performance. Detailed thermal resistance data is also available in the datasheet.

Common applications include portable devices like smartphones, tablets, and laptops, as well as power management circuits in various electronic systems. The combination of low on-resistance, small size, and reliable performance makes it a suitable choice for designers seeking efficient and reliable load switching solutions.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess