EN
  • EN
  • DE

SI3983DV-T1-GE3

Part No SI3983DV-T1-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 20V 2.1A 6-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2.1A
Maximum Rds On at Id,Vgs 110 mOhm @ 2.5A, 4.5V
Gate-Source Threshold Voltage 1.1V @ 250μA
Max Gate Charge 7.5nC @ 4.5V
Maximum Power Dissipation 830mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1095878-SI3983DV-T1-GE3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3983DV-T1-GE3 CAD Model

Description

The SI3983DV-T1-GE3 is a P-Channel 20 V (D-S) MOSFET from Vishay. This MOSFET is designed for load switching and power management applications. It is known for its low on-resistance and fast switching speeds, making it suitable for efficient power conversion.

Applications:

  • Load Switching: Used to control power to various loads in electronic circuits.
  • Power Management: Employed in power supplies and DC-DC converters for efficient power conversion.
  • Battery Management Systems (BMS): Used in portable devices for battery charging and discharging control.
  • Motor Control: Can be used in small motor control applications.
  • DC-DC Conversion: Ideal for use in synchronous rectification in DC-DC converters.

Features:

  • Low On-Resistance: Minimizes power loss during conduction, enhancing efficiency.
  • Fast Switching Speed: Enables rapid switching transitions, improving performance in high-frequency applications.
  • Low Threshold Voltage: Allows for operation with low gate drive voltages.
  • TrenchFET® Power MOSFET: Utilizes advanced trench technology for efficient power handling.
  • Lead (Pb)-free and Halogen-free: RoHS compliant, meeting environmental standards.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Enhanced Thermal Performance: Efficient heat dissipation contributes to stable operation.
  • Compact Design: Suitable for space-constrained applications due to its small footprint.
  • Reliable Operation: Robust design ensures reliable performance in demanding conditions.
  • Simplified Design: Low gate drive voltage requirement simplifies driver circuit design.

Specifications:

The SI3983DV-T1-GE3 has a drain-source voltage (VDS) of 20V. The continuous drain current (ID) is rated at 6.2A. The on-resistance (RDS(on)) is typically 0.028Ω at VGS = -4.5V. It comes in a PowerPAK® SC-75 package. The gate threshold voltage is between -0.45V and -1.05V. The power dissipation is 2W.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess