EN
  • EN
  • DE

SI4435DDY

Part No SI4435DDY
Manufacturer Vishay
Description P-Channel 30-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249079-SI4435DDY
Manufacturer Homepage www.vishay.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian SI4435DDY CAD Model

Description

The SI4435DDY is a P-Channel MOSFET manufactured by Vishay Siliconix. It is designed for high-efficiency power management applications. This MOSFET features a low on-resistance (RDS(on)), which minimizes power loss and improves overall system efficiency. Its compact PowerPAK® SO-8 package enables efficient thermal performance and space saving on the PCB.

Applications:

  • Load Switching: Used for switching power to various loads in electronic circuits.
  • Power Management in Portable Devices: Employed in smartphones, tablets, and laptops for efficient power distribution.
  • DC-DC Converters: Utilized in buck converters and other DC-DC topologies for voltage regulation.
  • Battery Management Systems (BMS): Implemented for battery charging and discharging control in battery-powered devices.
  • Motor Control: Used in low-voltage motor control applications.

Features:

  • P-Channel MOSFET: Offers a negative gate-source voltage for conduction.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and enhances high-frequency performance.
  • Logic-Level Gate Drive: Can be driven directly by logic-level signals, simplifying circuit design.
  • PowerPAK® SO-8 Package: Provides excellent thermal performance and a small footprint.
  • 100% Rg Tested: Ensures gate resistance is within specified limits.
  • Halogen-Free and RoHS Compliant: Meets environmental regulations.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power dissipation and maximizes efficiency.
  • Compact Design: Small PowerPAK® SO-8 package saves board space.
  • Ease of Use: Logic-level gate drive simplifies integration into digital circuits.
  • Reliable Performance: Robust design ensures stable operation under various conditions.
  • Environmentally Friendly: Halogen-free and RoHS compliant.

Additional Details:

The SI4435DDY has a specified drain-source voltage (VDS) rating. It also features a specified continuous drain current (ID) and pulsed drain current (IDM). The gate-source voltage (VGS) should be within specified limits to avoid damage. Consult the datasheet for detailed electrical characteristics, thermal resistance, and package dimensions. Proper heatsinking may be required for high-current applications to maintain the MOSFET's operating temperature within safe limits. The device is typically mounted using surface mount technology (SMT) reflow soldering.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1301 $50.0885
940+ $0.1068 $100.3920
1,450+ $0.1035 $150.0750
2,000+ $0.1001 $200.2000
2,585+ $0.0968 $250.2280
3,460+ $0.0868 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess