EN
  • EN
  • DE

SI4463BDY-T1-GE3

Part No SI4463BDY-T1-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 9.8A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Series TrenchFET
Packaging Reel - TR
Channel Type Type P
Technology MOSFET
Drain Source Voltage 20V
Current - Continuous Drain (Id) @ 25°C 9.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 10V
Vgs(th) (Maximum) @ Id 1.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 56nC @ 4.5V
Vgs (Maximum) ±12V
Power Dissipation (Maximum) 1.5W (Ta)
Rds On (Maximum) @ Id, Vgs 11 mOhm @ 13.7A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 8-SO
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Homepage www.vishay.com
Win Source Part Number 741698-SI4463BDY-T1-GE3
Popularity Medium
Supply and Demand Status Limited
Family Name Si4463BDY
Introduction Date March 09, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian SI4463BDY-T1-GE3 CAD Model

Description

This electronic component is a product of Vishay manufacturer and belongs to the TrenchFET series. The product is packaged in a reel-TR and has an operating temperature range of -55°C ~ 150°C (TJ).

  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Mounting: SMD
  • Technology: MOSFET
  • Continuous Drain Current (Id) @ 25°C: 9.8A (Ta)
  • Family: Si4463BDY
  • Category: Discrete Semiconductor Products
  • Drive Voltage (max Rds On, Min Rds On): 2.5V, 10V
  • Manufacturer Homepage: www.vishay.com
  • Manufacturer Package: 8-SO
  • Channel Type: P
  • Drain Source Voltage: 20V
  • Vgs(th) (Maximum) @ Id: 1.4V @ 250μA
  • Gate Charge (Qg) (Maximum) @ Vgs: 56nC @ 4.5V
  • Vgs (Maximum): ±12V
  • Power Dissipation (Maximum): 1.5W (Ta)
  • Rds On (Maximum) @ Id, Vgs: 11 mOhm @ 13.7A, 10V
  • Alternative Parts: FDS6575_NL, FDS6575_NF40, FDS6575_Q
  • Introduction Date: March 09, 2004
  • Estimated EOL Date: 2021
  • Halogen-Free Compliant: Yes
  • Supply and Demand Status: Limited

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1866 $59.3300
120+ $0.9737 $116.8440
185+ $0.9433 $174.5105
255+ $0.9129 $232.7895
330+ $0.8824 $291.1920
440+ $0.7912 $348.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess