EN
  • EN
  • DE

SI7886DP

Part No SI7886DP
Manufacturer Vishay
Catalog FETs - Single
Description N-Channel 30-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190120-SI7886DP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI7886DP CAD Model

Description

The SI7886DP is a P-Channel 20-V (D-S) MOSFET from Vishay Siliconix, designed for load switching and other power management applications. It is optimized for low on-resistance, enabling efficient power conversion and minimizing power loss in portable devices and systems.

Applications:

  • Load Switching: Ideal for high-side load switching in battery-powered devices.
  • Power Management: Used in DC-DC converters and power management circuits.
  • Portable Devices: Suitable for smartphones, tablets, and other portable electronics.
  • Battery Management: Employed in battery charging and discharging circuits.
  • Motor Control: Low-power motor control applications.

Features:

  • Low On-Resistance: Minimizes conduction losses for improved efficiency.
  • Low Threshold Voltage: Enables operation with low gate drive voltage.
  • TrenchFET® Power MOSFET: Utilizes advanced trench technology for high power density.
  • 20V Drain-Source Voltage: Suitable for applications up to 20V.
  • Small Footprint: Available in a space-saving powerPAK® SO-8 package.

Benefits:

  • High Efficiency: Reduced power loss leads to improved efficiency in power conversion.
  • Extended Battery Life: Lower power consumption extends battery life in portable devices.
  • Compact Design: Small package size allows for dense circuit designs.
  • Simplified Drive Circuitry: Low threshold voltage simplifies gate drive requirements.
  • Improved Thermal Performance: PowerPAK® SO-8 package offers enhanced thermal dissipation.

Additional Details:

The SI7886DP features a maximum drain-source voltage (VDS) of 20V and a gate-source voltage (VGS) of ±12V. The on-resistance (RDS(on)) is typically very low, enhancing the device's efficiency. The operating junction temperature range is typically -55°C to +150°C. It is available in a PowerPAK® SO-8 package, ensuring efficient thermal management. This MOSFET is designed to be RoHS-compliant and halogen-free, aligning with environmental standards.

The SI7886DP's low on-resistance and compact package make it an excellent choice for efficient power management in a variety of applications, particularly in portable devices where battery life is critical. Its robust design and compliance with environmental standards further enhance its suitability for modern electronic designs.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8181 $53.1765
150+ $0.6713 $100.6950
235+ $0.6503 $152.8205
320+ $0.6294 $201.4080
415+ $0.6084 $252.4860
555+ $0.5454 $302.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess