EN
  • EN
  • DE

SI8902EDB-T2-E3

Part No SI8902EDB-T2-E3
Manufacturer Vishay
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 190150-SI8902EDB-T2-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI8902EDB-T2-E3 CAD Model

Description

The SI8902EDB-T2-E3 is an isolated gate driver designed and manufactured by Vishay. This device is optimized for driving power MOSFETs and IGBTs in a variety of applications that require reinforced isolation, such as motor drives, solar inverters, and power supplies. It offers a combination of high isolation voltage, fast switching speeds, and robust protection features to ensure reliable and efficient operation.

Applications

  • Isolated gate drives for power MOSFETs and IGBTs
  • Motor drives
  • Solar inverters
  • Power supplies
  • Welding equipment
  • Induction heating systems

Features

  • Galvanic isolation
  • High isolation voltage
  • High CMTI (Common Mode Transient Immunity)
  • Under-voltage lockout (UVLO)
  • Over-current protection (OCP)
  • Short-circuit protection (SCP)
  • Desaturation detection
  • Fast switching speed

Benefits

  • Enhanced Safety: Galvanic isolation provides a strong barrier against high voltages and noise, protecting control circuitry and personnel from hazardous conditions.
  • Improved Reliability: Robust protection features, such as UVLO, OCP, and SCP, prevent damage to the driver and the power switches.
  • Increased Efficiency: Fast switching speeds minimize switching losses, leading to higher overall system efficiency.
  • Robust Noise Immunity: High CMTI ensures reliable operation in noisy environments, preventing spurious switching and maintaining accurate control.
  • Compact Design: The device is available in a compact package, saving valuable board space.
  • Optimized Performance: The device is designed to provide optimal performance when driving power MOSFETs and IGBTs in demanding applications.

Additional Details

The SI8902EDB-T2-E3 utilizes Vishay's advanced isolation technology to achieve high isolation voltage and robust performance. It supports a wide range of input and output voltages. The UVLO feature prevents the gate driver from operating when the supply voltage is too low, protecting the power switches from damage. The OCP and SCP features provide additional protection against over-current and short-circuit conditions. The desaturation detection feature can detect when a power switch is not fully turned on, indicating a potential fault condition. The SI8902EDB-T2-E3 is designed to meet the stringent requirements of industrial and automotive applications, providing a reliable and robust solution for isolated gate driving.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Infineon Technologies
Battery operated DC motor inverter MOSFET | MOSFET 2N-CH 30V 8.1A 8SO
Lowest to $0.8732
Diodes Incorporated
Need more? Email Us
Infineon Technologies
Power MOSFET(Vdss=-12V) | MOSFET 2P-CH 12V 5.5A 8-TSSOP
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Infineon Technologies
HEXFET Power MOSFET(-20V, 0.018ohm) | MOSFET 2P-CH 20V 9A 8-SOIC
Lowest to $1.6632
Microchip Technology
Six Pair, N- and P-Channel Enhancement-Mode MOSFET | MOSFET 6N/6P-CH 200V 56VQFN
Lowest to $15.6410
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 30V 3.6A PQFN
Lowest to $0.8829

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess