EN
  • EN
  • DE

SI9181DQ-15-T1

Part No SI9181DQ-15-T1
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Description Micropower 350-mA CMOS LDO Regulator With Error Flag/Power-On-Reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 323129-SI9181DQ-15-T1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI9181DQ-15-T1 CAD Model

Description

The SI9181DQ-15-T1 is a P-Channel Power MOSFET, designed for use in a variety of power management and load switching applications. Manufactured by Vishay, this MOSFET offers low on-resistance and fast switching speeds, making it suitable for efficient and high-frequency operations. Its compact footprint allows for dense board designs.

Applications:

  • Load Switching: Controlling power supply to various loads in electronic systems.
  • Power Management Circuits: Used in DC-DC converters and voltage regulators.
  • Battery Management Systems (BMS): Protecting and managing battery charge and discharge cycles.
  • Portable Devices: Efficient power management for smartphones, tablets, and other portable electronics.
  • LED Lighting: Driving and controlling LEDs in lighting applications.

Features:

  • P-Channel MOSFET: Easier to drive than N-channel in some high-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Surface Mount Package: Small footprint for space-constrained designs.
  • TrenchFET® Power MOSFET: Advanced technology for enhanced performance.

Benefits:

  • High Efficiency: Low RDS(on) reduces power dissipation, resulting in cooler and more efficient operation.
  • Space Saving: Small surface mount package allows for compact designs.
  • Reliable Performance: Designed for consistent performance under various operating conditions.
  • Simplified Design: P-Channel configuration can simplify high-side switching implementations.
  • Reduced Heat Dissipation: Minimizes heat generation, improving system reliability.

Technical Specifications: The SI9181DQ-15-T1 typically features a drain-source voltage (VDS) of -15V, a gate-source voltage (VGS) of ±8V, and a continuous drain current (ID) of approximately -4.6A. The on-resistance (RDS(on)) is typically around 0.035 ohms at VGS = -4.5V. The device is available in a PowerPAK® SC-70 package.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess