The SI9925DY-T1-E3 is a dual N-Channel enhancement mode MOSFET from Vishay. It is designed for efficient power switching in applications such as DC-DC converters and load switching, typically found in portable devices and power management systems. This MOSFET features low on-resistance (RDS(on)) and fast switching characteristics to minimize power losses and maximize efficiency.
Applications
- DC-DC converters
- Load switches
- Power management in portable devices
- Battery management systems
- High-side switching
Features
- Dual N-Channel MOSFET: Integrates two MOSFETs in a single package, saving board space and component count.
- Low on-resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
- Fast switching speed: Reduces switching losses and enables higher frequency operation.
- Logic-level gate drive: Allows direct drive from microcontrollers and other logic-level devices.
- Surface mount package: Designed for automated assembly and compact designs.
Benefits
- Space saving: Integration of two MOSFETs reduces board space requirements.
- Increased efficiency: Low RDS(on) results in lower conduction losses and improved efficiency.
- Reduced power dissipation: Lower RDS(on) and fast switching speeds contribute to reduced heat generation.
- Simplified drive circuitry: Logic-level gate drive simplifies the design of gate drive circuits.
- Improved performance: Faster switching speeds allow for higher frequency operation and reduced switching losses.
Additional Details
The SI9925DY-T1-E3 features a drain-source voltage (VDS) rating suitable for numerous power supply applications. It offers a gate threshold voltage (VGS(th)) appropriate for effective interfacing with low voltage logic. Optimized thermal resistance properties assist in efficient heat management. This device is provided in a surface-mount package to streamline assembly. It adheres to RoHS standards for environmental safety. Minimal gate charge (Qg) improves the switching capabilities.