The SiHF9620S is a P-channel MOSFET from Vishay, designed for power switching and amplification applications. It offers a combination of low on-resistance and fast switching speeds, making it suitable for efficient power management in various electronic systems. The device is built for reliability and performance, fitting into many industry applications.
Applications:
- DC-DC Converters: Used in converting one DC voltage level to another efficiently.
- Power Management in Portable Devices: Found in laptops, tablets, and smartphones for battery management and power distribution.
- Motor Control Circuits: Used for controlling the speed and direction of DC motors.
- Lighting Systems: Found in dimming and control circuits for LED lighting.
- Solid State Relays: Used as a switching element to replace mechanical relays.
Features:
- P-Channel MOSFET: Simplifies drive circuitry in many applications.
- Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
- Fast Switching Speed: Minimizes switching losses and allows for higher frequency operation.
- High Avalanche Energy: Provides robustness against voltage transients.
- Temperature Stability: Offers consistent performance over a wide operating temperature range.
- Lead (Pb)-free and RoHS Compliant: Complies with environmental regulations.
Benefits:
- High Efficiency: Low RDS(on) minimizes power dissipation, resulting in higher overall efficiency.
- Robust Performance: High avalanche energy withstands voltage spikes and transient conditions.
- Simplified Circuit Design: P-channel configuration allows for easier implementation in certain circuits.
- Compact Form Factor: Suitable for use in space-constrained applications.
- Improved Thermal Management: Lower power dissipation reduces the need for extensive cooling solutions.
The SiHF9620S has a drain-source voltage (Vds) rating of -200V, and a continuous drain current (Id) rating of -3.3A. The gate threshold voltage (Vgs(th)) is typically around -4V. Its low gate charge (Qg) ensures rapid switching, reducing losses during transitions. The device is commonly available in a TO-263 (D2PAK) package, which provides good thermal dissipation capabilities. The RDS(on) is typically around 1.2 Ohms at a Vgs of -10V. The device operates reliably over a junction temperature range of -55°C to +150°C. The SiHF9620S provides a solid solution for designers requiring a robust and efficient P-channel MOSFET.