EN
  • EN
  • DE

SIP21101DR-285-E3

Part No SIP21101DR-285-E3
Manufacturer Vishay
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 190213-SIP21101DR-285-E3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SIP21101DR-285-E3 CAD Model

Description

The Vishay SIP21101DR-285-E3 is a power switch IC designed for load switching applications. This integrated circuit provides efficient power distribution with integrated protection features, enabling robust and reliable operation in demanding environments. It is part of Vishay's ePower™ family of load switches, known for their high performance and integrated functionalities.

Applications

  • Notebook Computers: Power distribution and load management in laptops.
  • Tablets: Power switching for various tablet components.
  • Solid State Drives (SSDs): Power control for SSD operation.
  • Point of Load (POL) Converters: Enabling and disabling power to POL converters.
  • General Load Switching: Versatile applications requiring efficient and controlled power switching.

Features

  • Input Voltage Range: Operates from 1.5 V to 5.5 V.
  • Low On-Resistance: Typical RDS(ON) of 28.5 mΩ at V<sub>IN = 5 V, minimizing power loss.
  • Integrated Protection: Includes over-temperature protection (OTP) and short-circuit protection (SCP).
  • Controlled Turn-On: Limits inrush current during startup.
  • Logic Level Enable: Compatible with low voltage logic control.
  • Small Footprint: Available in a compact PowerPAK® SC-70 package.
  • Halogen-Free and RoHS Compliant: Environmentally friendly.

Benefits

  • High Efficiency: Low on-resistance reduces power dissipation, improving overall system efficiency.
  • Reliable Protection: Integrated OTP and SCP protect the device and the load from damage.
  • Simplified Design: Integrated features reduce the need for external components, simplifying circuit design.
  • Compact Size: Small package allows for use in space-constrained applications.
  • Improved System Performance: Controlled turn-on minimizes voltage droop and inrush current, enhancing system stability.

Additional Details

The SIP21101DR-285-E3 features a P-channel MOSFET, providing efficient switching capabilities. Its thermal protection ensures that the device shuts down if the junction temperature exceeds a safe threshold, preventing thermal runaway. The short-circuit protection limits the output current in case of a short, protecting both the load and the power switch. The device's controlled turn-on characteristic helps to reduce voltage drops and ringing on the power rail during startup. The enable pin allows for easy control of the power switch using a logic signal.

Technical Specifications:

  • V<sub>IN Range: 1.5 V to 5.5 V
  • R<sub>DS(ON): 28.5 mΩ (typical) at V<sub>IN = 5 V
  • Operating Temperature Range: -40 °C to +85 °C
  • Package: PowerPAK® SC-70

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8047 $60.3525
175+ $0.6604 $115.5700
275+ $0.6396 $175.8900
375+ $0.6191 $232.1625
485+ $0.5984 $290.2240
650+ $0.5365 $348.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,200 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess