EN
  • EN
  • DE
  • IT

SIR172ADP-T1-GE3

Part No SIR172ADP-T1-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 24A 8-SO / Trans MOSFET N-CH 30V 24A 8-Pin PowerPAK SO EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 24A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.4V @ 250μA
Max Gate Charge 44nC @ 10V
Max Input Capacitance 1515pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.9W (Ta), 29.8W (Tc)
Maximum Rds On at Id,Vgs 8.5 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SO-8
Dimension PowerPAK SO-8
Win Source Part Number 064660-SIR172ADP-T1-GE3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SiR172ADP
Introduction Date October 11, 2012
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian SIR172ADP-T1-GE3 CAD Model

Description

The Vishay SiR172ADP-T1-GE3 is an N-channel MOSFET power transistor that can handle a maximum power dissipation of 3.9W @ a temperature of 25°C and 29.8W @ Tc.

  • Polarity: N-channel
  • Maximum Power Dissipation: 3.9W @ 25°C, 29.8W @ Tc
  • Drain-Source Breakdown Voltage: 30V
  • Continuous Drain Current: 24A @ Tc
  • Maximum Rds On: 8.5 mOhm @ 10A, 10V
  • Gate-Source Threshold Voltage: 2.4V @ 250μA
  • Maximum Gate Charge: 44nC @ 10V
  • Maximum Input Capacitance: 1515pF @ 15V
  • Package: PowerPAK SO-8
  • Temperature Range: -55°C to 150°C
  • Family: SiR172ADP
  • Popularity: High

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.2608
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS (DTMOSIV)
Lowest to $5.0761
ON Semiconductor
MOSFET N-CH 20V 4.5A SC70
Lowest to $1.0616
IXYS
MOSFET N-CH 75V 170A TO263
Lowest to $4.5158
Renesas Electronics America
Lowest to $16.2308
ON Semiconductor
MOSFET N/P-CH 30V 1.8/1.5A MCPH6
Need more? Email Us
Vishay
Lowest to $7.2942
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $7.3127

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2378 $57.0720
505+ $0.2228 $112.5140
785+ $0.2152 $168.9320
1,120+ $0.2001 $224.1120
1,455+ $0.1926 $280.2330
1,815+ $0.1851 $335.9565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess