EN
  • EN
  • DE

SIZ998BDT-T1-GE3

Part No SIZ998BDT-T1-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description DUAL N-CHANNEL 30-V (D-S) MOSFET / Mosfet Array 2 N-Channel (Dual), Schottky 30V 23.7A (Ta), 54.8A (Tc), 36.2A (Ta), 94.6A (Tc) 3.8W (Ta), 20W (Tc), 4.8W (Ta), 32.9W (Tc) Surface Mount 8-PowerPair® (6x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr Vishay Siliconix
Series TrenchFET® Gen IV
Package Tape & Reel
FET Type 2 N-Channel (Dual), Schottky
FET Feature Standard
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 23.7A (Ta), 54.8A (Tc), 36.2A (Ta), 94.6A (Tc)
Rds On (Max) @ Id, Vgs 4.39mOhm @ 15A, 10V, 2.4mOhm @ 19A, 10V
Vgs(th) (Max) @ Id 2.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 18nC @ 10V, 46.7nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 790pF @ 15V, 2130pF @ 15V
Power - Max 3.8W (Ta), 20W (Tc), 4.8W (Ta), 32.9W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerWDFN
Supplier Device Package 8-PowerPair® (6x5)
Base Product Number SIZ998
ECCN EAR99
HTSUS 8541.29.0095
Other Names 742-SIZ998BDT-T1-GE3TR,742-SIZ998BDT-T1-GE3DKR,742-SIZ998BDT-T1-GE3CT
Standard Package 3,000
Win Source Part Number 970255-SIZ998BDT-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SIZ998BDT-T1-GE3 CAD Model

Description

The Vishay Siliconix 970255-SIZ998BDT-T1-GE3 is a 2 N-Channel (Dual), Schottky FET that belongs to the TrenchFET® Gen IV series.

  • Feature: Standard
  • Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
  • Package: 8-PowerWDFN
  • Supplier Device Package: 8-PowerPair® (6x5)
  • Drain to Source Voltage (Vdss): 30V
  • Rds On (Max) @ Id, Vgs: 4.39mOhm @ 15A, 10V, 2.4mOhm @ 19A, 10V
  • Gate Charge (Qg) (Max) @ Vgs: 18nC @ 10V, 46.7nC @ 10V
  • Input Capacitance (Ciss) (Max) @ Vds: 790pF @ 15V, 2130pF @ 15V
  • Power (Watts): 3.8W (Ta), 20W (Tc), 4.8W (Ta), 32.9W (Tc)
  • Temperature Range - Operating: -55°C ~ 150°C (TJ)
  • Ideal for: Various applications requiring high performance

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6886 $51.6450
180+ $0.5651 $101.7180
275+ $0.5474 $150.5350
380+ $0.5297 $201.2860
490+ $0.5121 $250.9290
655+ $0.4591 $300.7105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,994 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess