EN
  • EN
  • DE

SMBG20A2

Part No SMBG20A2
Manufacturer Vishay
Catalog OEM Parts ( S )
Description 600W, 20V, 5%, Unidir, Transzorb-TVS in DO-215AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Breakdown Voltage 22.2 V
Clamping Voltage 32.4 V
Leakage Current 1 µA
Maximum Operating Temperature 150 °C
Max Surge Current 18.5 A
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 2
Operating Supply Voltage 20 V
Packaging Tape and Reel
Peak Pulse Current 18.5 A
Peak Pulse Power 600 W
Polarity Unidirectional
Reverse Breakdown Voltage 22.2 V
Reverse Standoff Voltage 20 V
RoHS Non-Compliant
Test Current 1 mA
Win Source Part Number 1049190-SMBG20A2
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMBG20A2 CAD Model

Description

Vishay's SMBG20A2 is a unidirectional TVS diode with a clamping voltage of 32.4V and a reverse breakdown voltage of 22.2V.

  • Clamping Voltage: 32.4V
  • Reverse Breakdown Voltage: 22.2V
  • Peak Pulse Current: 18.5A
  • Leakage Current: 1μA
  • Operating Supply Voltage: 20V
  • Number of Elements: 1
  • Number of Pins: 2
  • Package: tape and reel
  • Mounting Technology: surface mount technology
  • Supply and Demand Status: shortage
  • Maximum Operating Temperature: 150°C
  • Minimum Operating Temperature: -55°C
  • Breakdown Voltage: 22.2V
  • Max Surge Current: 18.5A
  • Peak Pulse Power: 600W
  • Reverse Standoff Voltage: 20V

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess