EN
  • EN
  • DE

SPDA2635A-QL241

Part No SPDA2635A-QL241
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095613-SPDA2635A-QL241
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPDA2635A-QL241 CAD Model

Description

The SPDA2635A-QL241 is a transient voltage suppressor (TVS) diode array manufactured by Vishay. This device is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. It integrates multiple diodes in a single package, offering a compact solution for circuit protection.

Applications:

  • Protection of I/O interfaces in consumer electronics.
  • Safeguarding data lines in communication equipment.
  • Protection for industrial control systems.
  • Use in automotive electronics for transient protection.
  • Protection of USB ports, HDMI ports, and Ethernet ports.

Features:

  • Low clamping voltage.
  • Fast response time.
  • Low leakage current.
  • Compact surface-mount package.
  • High surge capability.
  • AEC-Q101 qualified, indicating its suitability for automotive applications.

Benefits:

  • Enhanced system reliability by protecting against transient voltage events.
  • Reduced board space requirements due to the integrated multi-diode array.
  • Simplified circuit design by providing a single-component protection solution.
  • Improved system robustness against ESD and surge.
  • Cost-effective protection solution.

Additional Details:

The SPDA2635A-QL241 features a low clamping voltage to ensure that sensitive circuits are not exposed to excessive voltage levels during transient events. Its fast response time allows it to quickly clamp transient voltages, preventing damage to downstream components. The device typically comes in a small surface-mount package, facilitating easy integration into modern electronic designs. The exact specifications, such as peak pulse power, clamping voltage levels, and capacitance, should be verified from the manufacturer's datasheet to ensure suitability for the specific application.

The device is commonly used in applications where ESD and surge protection are critical for maintaining the integrity and reliability of electronic systems. Given its AEC-Q101 qualification, it is suitable for use in automotive environments, where electronic components are subjected to harsh operating conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess