EN
  • EN
  • DE

SQJ464EP-T1_GE3

Part No SQJ464EP-T1_GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 32A PPAK SO-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 60 V 32A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8
Manufacturer Vishay
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package PowerPAK® SO-8
Case / Package PowerPAK® SO-8
Family Name SQJ464
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number SQJ464EP-T1_GE3CT, SQJ464EP-T1_GE3DKR, SQJ464EP-T1_GE3TR, SQJ464EP-T1_GE3-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934915-SQJ464EP-T1_GE3
Ultra Librarian 3D Model Ultra Librarian SQJ464EP-T1_GE3 CAD Model

Description

The SQJ464EP-T1_GE3 is a P-Channel MOSFET from Vishay Siliconix. It's designed for power management applications where high efficiency and low on-resistance are critical. This MOSFET is commonly used in load switches, DC-DC converters, and battery management systems, providing efficient power control and switching capabilities.

Applications:

  • Load Switches: Controlling power distribution in electronic systems.
  • DC-DC Converters: Improving efficiency in DC-DC converters for portable devices and power supplies.
  • Battery Management Systems: Protecting batteries from overcharge and over-discharge conditions.
  • Power Management: Optimizing power consumption in various electronic devices.
  • Motor Control: Controlling the speed and direction of small DC motors.

Features:

  • P-Channel MOSFET: Suitable for applications where a low-side switch is required.
  • Low On-Resistance: Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • TrenchFET Power MOSFET: Provides excellent gate charge and low on-resistance performance.
  • Lead (Pb)-free and Halogen-free: Environmentally friendly design without lead and halogenated compounds.
  • Surface Mount Package: Designed for easy surface mount assembly.
  • Avalanche Rated: Robust design for handling transient voltage conditions.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power losses and improves overall efficiency.
  • Reduced Power Consumption: Fast switching speed reduces switching losses.
  • Compact Design: Surface mount package saves valuable board space.
  • Reliable Performance: Avalanche rating ensures robust performance in demanding applications.
  • Compliance: Meets environmental standards for lead-free and halogen-free products.
  • Easy Assembly: Surface mount package simplifies assembly and reduces manufacturing costs.

Additional Details:

The SQJ464EP-T1_GE3 P-Channel MOSFET features a low on-resistance, which minimizes power losses and improves efficiency in power management applications. Its fast switching speed enables high-frequency operation with minimal switching losses. The TrenchFET power MOSFET technology provides excellent gate charge and low on-resistance performance. The device is lead (Pb)-free and halogen-free, making it environmentally friendly. The surface mount package simplifies assembly and reduces manufacturing costs. It is commonly used in load switches, DC-DC converters, battery management systems, power management, and motor control.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3222 $51.0884
53+ $1.9054 $100.9862
82+ $1.8458 $151.3556
112+ $1.7863 $200.0656
145+ $1.7267 $250.3715
194+ $1.5481 $300.3314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,757 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess