EN
  • EN
  • DE

SUM110N04-03P

Part No SUM110N04-03P
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel 40-V (D-S) 175 °C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262525-SUM110N04-03P
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUM110N04-03P CAD Model

Description

The SUM110N04-03P is an N-channel power MOSFET manufactured by Vishay. It is designed for high-efficiency switching applications and offers low on-resistance and fast switching speeds. This MOSFET is commonly used in DC-DC converters, motor control, and power management circuits.

Applications

  • DC-DC converters
  • Motor control
  • Power management
  • Load switching
  • Synchronous rectification
  • Battery management systems

Features

  • N-channel MOSFET
  • Low on-resistance (RDS(on)): Minimizes power losses.
  • Fast switching speed: Enables high-frequency operation.
  • Logic-level gate drive: Can be driven directly from logic circuits.
  • Avalanche rated: Withstands high transient voltages.
  • RoHS compliant: Environmentally friendly.
  • Lead (Pb)-free plating

Benefits

  • Improved efficiency: Low RDS(on) reduces power losses and improves efficiency.
  • Increased power density: Fast switching speed enables higher power density.
  • Simplified design: Logic-level gate drive simplifies gate drive circuitry.
  • Reliable performance: Avalanche rating ensures robust operation.
  • Environmentally friendly: RoHS compliant.

Additional Details

The SUM110N04-03P has a drain-source voltage (VDS) rating of 40V and a continuous drain current (ID) rating (check the datasheet for the exact values, which depend on temperature and package). The low RDS(on) is a key parameter for minimizing conduction losses. The gate charge (Qg) is another important parameter to consider for high-frequency switching applications. The thermal resistance from junction to ambient and junction to case also affect performance.

When selecting this MOSFET, consider the required voltage and current ratings, RDS(on), gate charge, and thermal resistance. Refer to the datasheet for detailed specifications, performance curves, and application circuit examples.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess