EN
  • EN
  • DE

TSOP2136LL1

Part No TSOP2136LL1
Manufacturer Vishay
Catalog Optical Sensors - Photo Detectors - Remote Receiver
Description IC IR RCVR MODULE 36KHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Optical Sensors - Photo Detectors - Remote Receiver
Manufacturer Vishay-Semiconductor-Opto-Division
Sensing Distance 35m
B.P.F. Center Frequency 36.0kHz
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Supply 1.1mA
Orientation Side View
Mounting Style Through Hole
Operating Temperature Range -25°C ~ 85°C (TA)
Win Source Part Number 004588-TSOP2136LL1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSOP2136LL1 CAD Model

Description

The Vishay-Semiconductor-Opto-Division TSOP2136LL1 is an optical sensor that is used as a photo detector remote receiver.

  • Sensing Distance: 35m
  • B.P.F. Center Frequency: 36.0kHz
  • Manufacturer: Vishay-Semiconductor-Opto-Division

You May Also Be Interested in

Sharp Microelectronics
SENSOR REMOTE REC 36.7KHZ 8.5M
Lowest to $1.1704
Vishay
SENSOR REMOTE REC 30.0KHZ 40M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
Sharp Microelectronics
SENSOR REMOTE REC 40.0KHZ 8M
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 57.6KHZ 35M
Need more? Email Us
Sharp Microelectronics
SENSOR REMOTE REC 38.0KHZ 8.5M
Need more? Email Us
Sharp Microelectronics
SENSOR REMOTE REC 38.0KHZ 8.5M
Lowest to $0.9794
Vishay
SENSOR REMOTE REC 36.0KHZ 45M
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess