EN
  • EN
  • DE

TSSS2600

Part No TSSS2600
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 950NM 100MA RADIAL / Infrared (IR) Emitter 950nm 1.25V 100mA 1mW/sr @ 100mA 50° Radial, Side View
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Manufacturer Vishay Semiconductor Opto Division
Packaging Bulk
Type Infrared (IR)
Current - DC Forward (If) (Max) 100mA
Radiant Intensity (Ie) Min @ If 1mW/sr @ 100mA
Wavelength 950nm
Voltage - Forward (Vf) (Typ) 1.25V
Viewing Angle 50°
Orientation Side View
Temperature Range - Operating -40°C ~ 100°C
Mounting Through Hole
Case / Package Radial, Side View
Base Product Number TSSS2600
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Other Part Number 751-1233,751-1233-ND
Standard Package 5,000
Win Source Part Number 1331919-TSSS2600
Ultra Librarian 3D Model Ultra Librarian TSSS2600 CAD Model

Description

The TSSS2600 is an infrared LED emitter with a wavelength of 950nm and a viewing angle of 50°.

  • Wavelength: 950nm
  • Viewing Angle: 50°
  • Radiant Intensity: 1mW/sr @ 100mA
  • Maximum DC Forward Current: 100mA
  • Case: Radial, Side View
  • Mounting: Through-Hole
  • Operating Temperature: -40°C to 100°C
  • ECCN: Yes
  • ROHS3 Compliant: Yes
  • Manufacturer: Vishay Semiconductor Opto Division
  • Popularity: Medium

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
High Power Infrared Emitter (940 nm)
Lowest to $0.5735
Infineon Technologies
Schnelle IR-Lumineszenzdiode (950 nm) im SMR-Gehuse High-Speed Infrared Emitter (950 nm) in SMR Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0508
SANYO Semiconductor (U.S.A) Corporation
High-Speed Switching Diode
Need more? Email Us
OSRAM Opto Semiconductors Inc.
GaAlAs-Lumineszenzdioden
Lowest to $0.0347
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 60MA RADIAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
High Power Infrared Emitter (850 nm)
Lowest to $0.6343
Everlight Electronics Co Ltd
3mm Infrared LED , T-1
Lowest to $0.0356

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3484 $50.5180
350+ $0.2859 $100.0650
545+ $0.2770 $150.9650
750+ $0.2680 $201.0000
965+ $0.2591 $250.0315
1,295+ $0.2323 $300.8285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,159 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess