EN
  • EN
  • DE

VN46AFD

Part No VN46AFD
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Drain to Source Voltage (Vdss) 40 V
Number of Channels 1
RoHS Non-Compliant
Win Source Part Number 1103954-VN46AFD
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VN46AFD CAD Model

Description

The VN46AFD is a logic-level power MOSFET from Vishay Semiconductors. It is designed for switching applications requiring efficient performance and ease of use with logic-level control signals. It is particularly well-suited for applications such as solid-state relays, high-side load switching, and DC-DC conversion.

Applications:

  • Solid-State Relays (SSRs): Used as the switching element in solid-state relays for reliable and long-lasting performance.
  • High-Side Load Switching: Enables efficient control of loads connected to the high side of a power supply.
  • DC-DC Converters: Used as a synchronous rectifier or switch in DC-DC converters.
  • Power Management: Implemented in power management circuits for efficient switching and control.
  • LED Lighting Control: Used for dimming and switching LEDs in lighting applications.

Features:

  • Logic Level Gate Drive: Designed to be directly driven by logic-level signals (e.g., 5V or 3.3V), simplifying drive circuitry.
  • Low On-Resistance (RDS(on)): Low RDS(on) minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables rapid switching transitions, reducing switching losses.
  • High Avalanche Energy: Provides robustness and reliability in applications with inductive loads.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Simplified Drive Circuitry: Logic-level gate drive eliminates the need for complex gate drive circuits.
  • High Efficiency: Low on-resistance minimizes power losses, leading to improved efficiency.
  • Reliable Performance: High avalanche energy rating provides robust performance in demanding applications.
  • Compact Size: Available in a compact package for space-saving designs.
  • Reduced Heat Dissipation: Lower RDS(on) results in reduced heat generation.

Technical Specifications:

  • Drain-Source Voltage (VDS): Typically 60V (Consult Datasheet).
  • Gate-Source Voltage (VGS): Typically ±20V (Consult Datasheet).
  • Continuous Drain Current (ID): Values depend on the package and operating conditions (See Datasheet).
  • On-Resistance (RDS(on)): Ranges from a few milliohms to tens of milliohms, depending on the gate voltage and temperature (See Datasheet).
  • Gate Threshold Voltage (VGS(th)): Typically between 1V and 3V.
  • Operating Temperature Range: Consult the datasheet for the specific range.

Refer to the Vishay VN46AFD datasheet for complete and accurate specifications, performance characteristics, and application recommendations.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess