EN
  • EN
  • DE

VOS617B-7X001T

Part No VOS617B-7X001T
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Description Optocoupler 1-CH Transistor 4-Pin SSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979554-VOS617B-7X001T
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VOS617B-7X001T CAD Model

Description

The VOS617B-7X001T is a single-channel phototransistor optocoupler manufactured by Vishay Semiconductors. It's designed to provide electrical isolation between input and output circuits. This optocoupler consists of an infrared emitting diode (IRED) and a phototransistor, allowing signals to be transmitted without a direct electrical connection.

Applications

  • Industrial control: Isolating control signals in industrial automation systems.
  • Power supplies: Providing isolation in power supply feedback circuits.
  • Motor control: Isolating motor control signals to protect control circuitry.
  • Data communication: Isolating data lines to prevent ground loops and noise.
  • Medical equipment: Providing electrical isolation in medical devices for patient safety.

Features

  • High isolation voltage: Provides high electrical isolation between input and output.
  • High current transfer ratio (CTR): Offers efficient signal transfer between input and output.
  • Compact package: Small package size for space-constrained applications.
  • Through-hole mounting: Suitable for through-hole printed circuit boards.
  • UL recognized: Meets safety standards for electrical isolation.

Benefits

  • Electrical isolation: Prevents electrical noise and ground loops from interfering with sensitive circuits.
  • Improved safety: Protects users and equipment from high voltage hazards.
  • Reliable signal transfer: Provides reliable signal transfer between isolated circuits.
  • Simplified circuit design: Simplifies the design of isolated circuits.
  • Compliance with safety standards: Meets safety standards for electrical isolation.

Additional Details

The VOS617B-7X001T has a high isolation voltage. The '7' in the part number indicates a specific current transfer ratio (CTR) bin. The package is a through-hole DIP (Dual In-line Package). Refer to the datasheet for detailed specifications, including CTR range, isolation voltage, and operating temperature.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2901 $58.0200
490+ $0.2381 $116.6690
755+ $0.2305 $174.0275
1,040+ $0.2231 $232.0240
1,340+ $0.2158 $289.1720
1,795+ $0.1933 $346.9735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,500 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess