EN
  • EN
  • DE

VQ2001J

Part No VQ2001J
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (U - Z)
Description P-Channel Enhancement-Mode MOSFET Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 399186-VQ2001J
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VQ2001J CAD Model

Description

The VQ2001J is a P-Channel enhancement mode MOSFET from Vishay. This MOSFET is designed for various power switching applications requiring efficient power management and low on-resistance. It offers reliable performance and is suitable for both high-frequency and general-purpose switching circuits.

Applications

  • DC-DC Converters: Used to efficiently convert DC voltage levels in power supplies and portable devices.
  • Load Switching: Employed as a switch to control power to various loads in electronic systems.
  • Power Management Circuits: Integrated into circuits for optimized power distribution and control in battery-powered applications.
  • Motor Control: Used in low-power motor control circuits for controlling speed and direction.

Features

  • P-Channel Enhancement Mode: Offers simplified gate drive requirements and efficient switching characteristics.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves overall efficiency in power switching applications.
  • Fast Switching Speed: Enables high-frequency operation, making it suitable for PWM-based applications.
  • High Drain-Source Voltage (VDS): Provides a wide operating voltage range for various applications.
  • Surface Mount Package: Compact design allows for efficient PCB layout and high-density mounting.

Benefits

  • Improved Energy Efficiency: Low on-resistance reduces power dissipation, contributing to energy savings.
  • Enhanced System Reliability: Rugged design and stable performance ensure long-term reliability.
  • Simplified Circuit Design: Easy to integrate into existing circuits with standard gate drive requirements.
  • Compact Footprint: Surface mount package allows for high-density board layouts and reduced component size.
  • Optimized Thermal Performance: Efficient heat dissipation ensures stable operation under varying load conditions.

Additional Details

The VQ2001J boasts a low gate threshold voltage, making it compatible with various logic-level signals. The device’s dynamic characteristics, such as gate charge and output capacitance, are optimized for fast switching performance. The datasheet provides detailed information on parameters such as maximum drain current, power dissipation, and thermal resistance, enabling designers to accurately model and simulate circuit performance. This MOSFET is typically supplied in tape and reel packaging for automated assembly processes.

Furthermore, the VQ2001J exhibits excellent avalanche ruggedness, providing added protection against voltage transients and inductive loads. Its robust construction ensures reliable operation even under harsh environmental conditions. The device adheres to stringent quality standards, guaranteeing consistent performance and long operational life. Vishay's commitment to innovation and quality makes the VQ2001J a preferred choice for demanding power management applications. This MOSFET provides a stable and efficient solution for modern electronic designs, enhancing performance and reliability.

You May Also Be Interested in

Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Lowest to $0.9385
Atmel
Need more? Email Us
Atmel
Need more? Email Us
AMIS
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.0497
Vishay
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess