EN
  • EN
  • DE

VS1063A-L

Part No VS1063A-L
Manufacturer VLSI Solution
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer VLSI Solution
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842041-VS1063A-L
Ultra Librarian 3D Model Ultra Librarian VS1063A-L CAD Model

Description

The VS1063A-L is a single-chip MP3/WMA/MIDI audio decoder and encoder manufactured by VLSI Solution. It incorporates a high-performance DSP processor, low-power design, and versatile interfaces, making it suitable for a wide range of audio applications.

Applications:

  • Portable Audio Players
  • Voice Recorders
  • Audio Effects Processors
  • Embedded Audio Systems

Features:

  • MP3/WMA/MIDI Decoding: Supports various audio formats for playback.
  • MP3 Encoding: Enables audio recording in MP3 format.
  • Low Power Consumption: Ideal for battery-powered devices.
  • SPI Interface: Allows easy communication with microcontrollers.
  • Built-in PLL: Provides stable clock generation for audio processing.

Benefits:

  • Versatile Audio Processing: Supports decoding and encoding of various audio formats.
  • Extended Battery Life: Low power consumption allows for longer playback and recording times.
  • Simplified System Integration: SPI interface simplifies connection with other system components.
  • High-Quality Audio Output: Delivers clear and accurate audio reproduction.

The VS1063A-L integrates multiple functions, including audio decoding, encoding, filtering, and mixing, into a single chip. It supports variable bitrates for MP3 and WMA decoding, as well as MIDI playback. The device also features a built-in headphone amplifier, allowing for direct connection to headphones or speakers. The SPI interface enables easy control and data transfer with a microcontroller.

Additional specifications include the device's operating voltage range, power consumption, and package type. The VS1063A-L is designed to provide a comprehensive audio processing solution for a variety of embedded applications. Its low power consumption, versatile interfaces, and support for multiple audio formats make it a popular choice for portable audio devices and other embedded audio systems.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8789 $53.2734
14+ $7.2852 $101.9928
22+ $7.0576 $155.2672
30+ $6.8299 $204.8970
38+ $6.6022 $250.8836
51+ $5.9193 $301.8843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess