EN
  • EN
  • DE

WF06H2152DTL

Part No WF06H2152DTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104604-WF06H2152DTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WF06H2152DTL CAD Model

Description

The WF06H2152DTL is a fixed resistor manufactured by Walsin Technology Corporation, falling under their WF06 series. These resistors are designed for general-purpose applications requiring stable and reliable resistance. The '2152' likely indicates a specific resistance value, and the 'DTL' suffix may refer to packaging or tolerance specifications. Detailed datasheet information is essential for precise application.

Applications:

  • Signal Conditioning: Used to adjust signal levels in electronic circuits.
  • Current Limiting: Protects sensitive components by limiting the amount of current flowing through them.
  • Voltage Division: Creates specific voltage levels for biasing and reference purposes.
  • Feedback Networks: Incorporated in amplifier circuits for gain control and stability.
  • Pull-up/Pull-down Resistors: Used in digital circuits to define logic levels.

Features:

  • Thick Film Construction: Provides robust and stable performance.
  • High Precision: Offers accurate resistance values within specified tolerances.
  • Compact Size: Allows for high-density circuit designs.
  • Automatic Placement Compatibility: Suitable for automated assembly processes.
  • Wide Operating Temperature Range: Functions reliably in various environmental conditions.

Benefits:

  • Stable Resistance: Maintains consistent performance over time and temperature.
  • Reliable Operation: Ensures long-term functionality of electronic devices.
  • Easy Integration: Simplifies the design and manufacturing process.
  • Cost-Effective: Offers a competitive price-performance ratio.
  • Reduced Board Space: Enables miniaturization of electronic devices.

The WF06H2152DTL is commonly used in surface mount technology (SMT) assembly. The resistor is mounted directly onto the surface of a printed circuit board (PCB). SMT allows for higher component densities and automated assembly processes compared to through-hole technology. It's crucial to consult the manufacturer's datasheet for specific electrical characteristics such as power rating, voltage rating, and temperature coefficient. The 'H' in the part number often relates to the power rating or size code of the resistor within the WF06 series. Understanding these specifications is critical for selecting the appropriate resistor for a particular application. Proper soldering techniques are required to ensure reliable electrical connections between the resistor and the PCB pads.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess