EN
  • EN
  • DE

WF06H3091DTL

Part No WF06H3091DTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104608-WF06H3091DTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WF06H3091DTL CAD Model

Description

The WF06H3091DTL is a surface mount resistor from Walsin Technology Corporation’s WF06 series. These are thick film chip resistors known for their stable performance and are widely used in various electronic applications. The '3091' likely designates the specific resistance value, while 'DTL' could refer to tolerance and packaging. As always, consult the datasheet for definitive specifications.

Applications:

  • LED Drivers: Current limiting resistors in LED driver circuits.
  • Voltage Regulators: Used for voltage division and feedback in voltage regulator circuits.
  • Amplifier Circuits: Used as biasing resistors and in feedback networks.
  • Sensor Circuits: Used in signal conditioning circuits for sensors.
  • Power Management Circuits: Current sensing in low power applications.

Features:

  • Surface Mount Technology (SMT): Designed for automated placement on PCBs.
  • Thick Film Resistor: Provides good stability and reliability.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Small Size: Allows for compact circuit designs.
  • High Precision: Offers accurate resistance values within specified tolerances.

Benefits:

  • Stable Resistance: Maintains consistent resistance over temperature variations.
  • Long Lifespan: Ensures reliable operation over extended periods.
  • Easy Assembly: Compatible with automated manufacturing processes.
  • Space Saving: Reduces the overall size of electronic devices.
  • Cost Effective: Provides a reliable solution at a competitive price.

This resistor utilizes a ceramic substrate on which a thick film resistive layer is deposited. The resistance is determined by the composition and geometry of the thick film. The resistor terminals are typically made of solderable material, such as tin or nickel-tin plating. The WF06 size designation indicates the physical dimensions and power handling capability of the resistor. When selecting a resistor for a particular application, it's crucial to consider the power rating, which specifies the maximum power that the resistor can safely dissipate without overheating. The temperature coefficient of resistance (TCR) is another important parameter that indicates how much the resistance changes with temperature. A low TCR is desirable for applications where stable resistance is critical. The datasheet will provide detailed information on these parameters and other relevant specifications.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess