EN
  • EN
  • DE

WF06H3603BTL

Part No WF06H3603BTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104610-WF06H3603BTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WF06H3603BTL CAD Model

Description

The WF06H3603BTL is a surface mount thick film chip resistor manufactured by Walsin Technology Corporation, part of their WF06 series. These resistors are designed for general-purpose applications where stable and reliable resistance is needed. The ‘3603’ represents the resistance value (typically in ohms), and ‘BTL’ likely indicates tolerance and packaging information. Always refer to the manufacturer's datasheet for complete specifications.

Applications:

  • Signal Processing Circuits: Used in filtering, amplification, and attenuation circuits.
  • Current Sensing: Provides accurate current measurement in power supplies and other circuits.
  • Voltage Dividers: Creates precise voltage levels for reference and biasing purposes.
  • Pull-up/Pull-down Resistors: Used in digital circuits to define logic states.
  • RC Timing Circuits: Forms part of timing networks with capacitors.

Features:

  • Surface Mount Device (SMD): Designed for automated placement and soldering.
  • Thick Film Construction: Offers good stability and reliability.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Precise Tolerance: Provides accurate resistance values within specified limits.
  • Wide Resistance Range: Available in a broad range of resistance values.

Benefits:

  • Stable Performance: Maintains consistent resistance over a wide temperature range.
  • Long-Term Reliability: Ensures dependable operation over the product's lifespan.
  • Easy Assembly: Compatible with automated manufacturing processes.
  • Compact Size: Reduces the overall size of electronic devices.
  • Cost-Effective: Provides a reliable solution at a competitive price point.

The WF06H3603BTL is constructed using a thick film resistive element deposited on a ceramic substrate. The resistor terminals are typically solder-plated to ensure good solderability. When selecting a resistor, key parameters to consider include the resistance value, tolerance, power rating, and operating temperature range. The power rating indicates the maximum power that the resistor can dissipate without exceeding its temperature limits. The operating temperature range specifies the temperature range over which the resistor will meet its specified performance characteristics. Proper storage and handling are essential to maintain the resistor's integrity and performance. Datasheets provide detailed information on these parameters, as well as recommended soldering profiles for reflow soldering processes.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess