EN
  • EN
  • DE
  • IT

1243060000

Part No 1243060000
Manufacturer Weidmuller
Catalog Headers, Plugs and Sockets
Description TERM BLOCK HDR 7POS VERT 5.08MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202015-1243060000
Win Source Part Number Cross
Manufacturer Weidmüller
Category Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series Unimate SLA
Package Bulk
Product Status Active
Type Header, Male Pins, Shrouded (4 Side)
Header Orientation Vertical
Mounting Type Through Hole
Current - IEC 17.5A
Ultra Librarian 3D Model Ultra Librarian 1243060000 CAD Model

Description

The Weidmüller Unimate SLA series is a high-quality terminal block header designed for male pin applications.

  • Current Rating: 17.5A
  • Mounting Type: through-hole
  • Design: shrouded (4 side)
  • Packaging: bulk
  • Applications: industrial control systems, power distribution, and automation applications
  • Feature: cross-reference compatibility

You May Also Be Interested in

Phoenix Contact
TERM BLOCK HDR 2POS VERT 5.08MM
Lowest to $0.2674
Phoenix Contact
TERM BLOCK PLUG 4POS STR 5.08MM / 4 Position Terminal Block Plug, Female Sockets 0.200" (5.08mm) 180° Free Hanging (In-Line)
Lowest to $1.2240
TE Connectivity
RSB3VP081202=.325 C/L RSB ASSE
Need more? Email Us
Phoenix Contact
TERM BLOCK HDR 8POS VERT 3.81MM / 8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150" (3.81mm) Vertical Through Hole
Lowest to $1.3126
Phoenix Contact
TERM BLOCK HDR 4POS 90DEG 5.08MM
Lowest to $0.5075
Amphenol PCD
.150"/3.81MM 2 TIER R/A HDR W/EA
Need more? Email Us
Wurth Electronics Inc
TERM BLOCK HDR 2POS 90DEG 5.08MM
Lowest to $0.5795
Molex, LLC
TERM BLOCK PLUG 18POS STR 5.08MM
Need more? Email Us
Phoenix Contact
TERM BLOCK HDR 8POS VERT 3.81MM / 8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150" (3.81mm) Vertical Through Hole
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess