EN
  • EN
  • DE

MMBZ5V6A

Part No MMBZ5V6A
Manufacturer Weitron Technology
Description SMALL SIGNAL ZENER DIODES 300m WATTS 3-26 VOLTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weitron Technology
Win Source Part Number 1225214-MMBZ5V6A
Manufacturer Homepage www.weitron.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBZ5V6A CAD Model

Description

The MMBZ5V6A is a Transient Voltage Suppressor (TVS) diode manufactured by Weitron Technology, specifically designed for protecting sensitive electronic components from voltage transients caused by electrostatic discharge (ESD) and inductive load switching. It offers fast response time and low clamping voltage, making it ideal for various electronic devices and systems that require reliable protection.

Applications

  • ESD protection for data and signal lines
  • Overvoltage protection in automotive electronics
  • Protection of sensitive electronic equipment in industrial control systems
  • Voltage surge suppression in consumer electronics
  • Protection for microcontrollers and other integrated circuits

Features

  • Low clamping voltage to minimize stress on protected components
  • Fast response time to quickly react to transient events
  • Compact surface-mount package for easy integration into circuit boards
  • High surge current capability for robust protection against high-energy transients
  • AEC-Q101 qualified for automotive applications, ensuring reliability in harsh environments
  • RoHS compliant, adhering to environmental regulations

Benefits

  • Enhances the reliability and longevity of electronic devices by preventing damage from voltage surges
  • Reduces downtime and repair costs associated with transient voltage events
  • Simple integration into existing circuit designs due to its small size and surface-mount package
  • Provides a cost-effective solution for protecting sensitive electronics
  • Ensures compliance with automotive industry standards for quality and reliability

Additional Details

The MMBZ5V6A has a reverse standoff voltage around 5.6V, which means it remains non-conductive until the voltage exceeds this threshold. Upon exceeding the standoff voltage, the TVS diode quickly becomes conductive, clamping the voltage to a safe level and diverting the excess current away from the protected circuitry. The small SOT-23 package allows for space-efficient placement on PCBs. Its qualification under AEC-Q101 makes it particularly suitable for demanding automotive applications where reliability and robustness are crucial.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2,085+ $0.0240 $50.0400
5,080+ $0.0197 $100.0760
7,855+ $0.0191 $150.0305
10,815+ $0.0185 $200.0775
14,045+ $0.0178 $250.0010
18,750+ $0.0160 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 2085 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess