EN
  • EN
  • DE

WT7016B

Part No WT7016B
Manufacturer Weltrend
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weltrend
Win Source Part Number 403489-WT7016B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WT7016B CAD Model

Description

The Weltrend WT7016B is a highly integrated power management IC designed to deliver efficient power conversion for various portable and embedded applications. As an advanced PMIC, it aims to optimize battery life and overall system performance by providing multiple power rails and comprehensive control features. This makes it suitable for devices requiring a compact and efficient power solution.

Applications

  • Portable navigation devices
  • Mobile internet devices
  • Smartphones
  • Tablet computers
  • Other battery-powered devices

Features

  • Multiple Regulated Outputs: Offers multiple independently regulated voltage outputs to power various system components.
  • High Efficiency DC-DC Converters: Integrates highly efficient DC-DC converters to minimize power losses and maximize battery runtime.
  • Low Quiescent Current Consumption: Minimizes power consumption in idle or standby modes through low quiescent current design.
  • Dynamic Voltage Scaling (DVS): Supports Dynamic Voltage Scaling (DVS) to further optimize power consumption based on system workload.
  • Overvoltage and Overcurrent Protection: Features robust overvoltage protection (OVP) and overcurrent protection (OCP) to protect the system against electrical faults.
  • Thermal Shutdown Protection: Includes thermal shutdown protection to prevent damage due to overheating.
  • I2C Communication Interface: Provides an I2C interface for flexible configuration and monitoring of the PMIC.
  • Compact Packaging: Available in a space-saving package suitable for portable devices.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current contribute to significant extensions in battery life for portable applications.
  • Improved System Reliability: Overvoltage, overcurrent, and thermal shutdown protections enhance system robustness and protect against potential damage.
  • Optimized Power Consumption: Dynamic Voltage Scaling (DVS) dynamically adjusts the output voltage to minimize power consumption based on the current workload.
  • Simplified System Design: Integrated solution reduces the number of external components required, simplifying the design process.
  • Flexible Control: I2C interface allows for easy configuration and monitoring, providing flexible control over the power management system.

Additional Details

The WT7016B PMIC is typically powered by a lithium-ion battery input. The output voltages are configurable via the I2C interface, enabling precise control over the power supplied to different components. Soft-start features are also included to minimize inrush current during startup. The specific voltage and current ratings can be found in the product datasheet, which should be consulted for detailed design specifications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $8.9258
Via
Need more? Email Us
Atmel
Lowest to $1.9623
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess