EN
  • EN
  • DE

WPM2005B-8

Part No WPM2005B-8
Manufacturer Willsemi
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WILLSEMI
Win Source Part Number 403017-WPM2005B-8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WPM2005B-8 CAD Model

Description

The WPM2005B-8 is a P-Channel enhancement-mode MOSFET manufactured by Willsemi. It is designed for load switch applications and portable devices where efficient power management is crucial. This MOSFET offers a low on-resistance, enabling minimal power loss during operation.

Applications:

  • Load Switching: Ideal for controlling power distribution in various electronic circuits.
  • Portable Devices: Suitable for smartphones, tablets, and other battery-powered devices due to its low on-resistance and minimal gate charge.
  • Power Management Circuits: Used in DC-DC converters and other power regulation systems.
  • Battery Management Systems: Protects batteries from overcharging and discharging.
  • Solid State Relays: Can be used in solid state relays to switch loads on and off.

Features:

  • P-Channel Enhancement Mode: Offers simple drive requirements.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency. Specific RDS(on) values vary depending on the gate voltage (VGS).
  • Low Gate Charge (Qg): Ensures fast switching speeds and reduces power consumption.
  • Small Footprint: Available in a compact package, optimizing board space.
  • High Avalanche Energy: Provides robust performance in demanding applications.
  • Lead-Free and RoHS Compliant: Environmentally friendly construction.

Benefits:

  • Improved Efficiency: The low on-resistance minimizes power dissipation, leading to higher overall system efficiency.
  • Extended Battery Life: Reduced power loss translates to longer battery life in portable devices.
  • Simplified Circuit Design: P-Channel configuration simplifies driver circuit design.
  • Compact Solution: Small package size allows for integration into space-constrained applications.
  • Enhanced Reliability: Robust design ensures reliable operation in various environmental conditions.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details:

The WPM2005B-8 typically comes in an SOT-23 package. Key specifications include the drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and operating temperature range. It's important to consult the datasheet for precise values and application guidelines. The MOSFET is designed for applications where a low-side switch is required, offering a simple and efficient solution for power control. The gate threshold voltage (VGS(th)) is another crucial parameter that determines the voltage needed to turn the MOSFET on.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Via
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
950+ $0.0529 $50.2550
2,300+ $0.0435 $100.0500
3,565+ $0.0421 $150.0865
4,915+ $0.0407 $200.0405
6,350+ $0.0394 $250.1900
8,500+ $0.0353 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 950 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess