EN
  • EN
  • DE

ISD1020AP

Part No ISD1020AP
Manufacturer Winbond Electronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027503-ISD1020AP
Categories OEM Parts(F-I)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISD1020AP CAD Model

Description

The ISD1020AP is a single-chip voice record and playback device. Manufactured by Winbond, it's designed for applications that require short-duration audio storage and retrieval. It provides a simple and cost-effective solution for adding voice prompts or messages to electronic devices.

Applications

  • Answering Machines: Records and plays back incoming messages.
  • Toys and Games: Incorporates voice prompts and sound effects.
  • Alarm Systems: Provides audible alerts and warning messages.
  • Electronic Musical Instruments: Generates short audio samples and sound effects.
  • Point-of-Sale Terminals: Delivers voice prompts for transaction guidance.

Features

  • Single-Chip Solution: Contains all necessary circuitry for voice record and playback in one integrated circuit.
  • Analog Storage: Stores audio signals directly in analog form, providing good sound quality.
  • 20-Second Recording Time: Capable of recording and playing back up to 20 seconds of audio.
  • Simple Interface: Easy to interface with microcontrollers and other digital devices.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • On-Chip Oscillator: Includes an internal oscillator, eliminating the need for external clock signals.
  • Play, Record, and Erase Functions: Supports basic functions for audio recording and playback control.

Benefits

  • Easy Integration: Simple to integrate into existing electronic designs.
  • Cost-Effective: Provides a cost-effective solution for adding voice prompts or messages.
  • Low Power: Consumes very little power, making it ideal for portable devices.
  • Good Sound Quality: Delivers clear and understandable audio playback.
  • Compact Size: Small package size saves board space and reduces system cost.

Additional Details

The ISD1020AP stores audio in an analog format, meaning the audio signal is recorded directly onto the chip without digital conversion. This helps in maintaining a degree of audio fidelity suitable for voice prompts and short messages. The recording duration is fixed at 20 seconds, making it suitable for applications where the length of audio needs is relatively short. The chip is commonly used in various applications due to its simple interface, low power consumption, and cost-effectiveness. It allows for a basic record, play, and erase functionality that is easily controlled with minimal external components.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess