EN
  • EN
  • DE

W24257AKDX

Part No W24257AKDX
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104349-W24257AKDX
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W24257AKDX CAD Model

Description

The Winbond W24257AKDX is a high-speed, low-power CMOS static RAM (SRAM) device. It is organized as 32K x 8 bits, offering a total memory capacity of 256 Kbits. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for a variety of memory-intensive tasks.

Applications

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Medical devices
  • Consumer electronics
  • Data Logging

Features

  • High-speed access time: typically 55 ns
  • Low power consumption: active and standby modes
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Fully static operation: no clock or refresh required
  • Three-state outputs
  • Data retention voltage: 2V (min)
  • Operating temperature: -40°C to +85°C (Industrial)
  • Package: DIP, SOIC

Benefits

  • Fast data access enables high-performance system operation.
  • Low power consumption extends battery life in portable applications.
  • Simple interface simplifies system integration.
  • Wide operating temperature range ensures reliable operation in harsh environments.
  • Static operation eliminates the need for complex refresh circuitry.

Additional Details

The W24257AKDX SRAM utilizes CMOS technology, which contributes to its low power consumption and high speed. The device operates from a single 5V power supply and features TTL-compatible inputs and outputs for easy interfacing with other digital logic circuits. The fully static operation means that no external clocks or refresh cycles are required to maintain data, simplifying the system design and reducing power consumption. The three-state outputs allow for easy memory expansion and bus sharing. This part is often used in applications where quick access to data is required but memory doesn't need to be non-volatile. Considerations should be made for power supply stability for optimal performance.

You May Also Be Interested in

Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess