EN
  • EN
  • DE

W25X80AVAIZ

Part No W25X80AVAIZ
Manufacturer Winbond Electronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842182-W25X80AVAIZ
Ultra Librarian 3D Model Ultra Librarian W25X80AVAIZ CAD Model

Description

The W25X80AVAIZ is an 8M-bit Serial Flash memory, providing a reliable and versatile storage solution for a wide array of applications. It is characterized by its high performance, low power consumption, and compact package options.

Applications

  • Embedded Systems: Used for storing boot code, configuration data, and application code.
  • Networking Equipment: Found in routers, switches, and modems for storing firmware and settings.
  • Consumer Electronics: Integrated into set-top boxes, digital TVs, and audio players for program code and user data storage.
  • Industrial Control Systems: Employed in PLCs and industrial computers for storing control programs and system parameters.
  • IoT Devices: Used in various IoT applications for storing sensor data, firmware updates, and configuration information.

Features

  • 8M-bit (1M-byte) Capacity: Offers ample storage space for embedded applications.
  • Serial Peripheral Interface (SPI): Supports standard, dual, and quad SPI modes for flexible interfacing.
  • High Performance: Provides fast read and write speeds for quick data access.
  • Low Power Consumption: Suitable for battery-powered devices and energy-efficient applications.
  • Advanced Security Features: Includes block protection and password protection to safeguard stored data.
  • Small Package Options: Available in compact packages for space-constrained applications.
  • Wide Operating Voltage Range: Operates across a broad voltage range, ensuring compatibility with various systems.
  • High Endurance: Designed for a high number of program/erase cycles, ensuring data retention and reliability.

Benefits

  • Cost-Effective Storage Solution: Provides a high-density storage option at a competitive price.
  • Easy Integration: The SPI interface simplifies integration into existing systems.
  • Reliable Data Storage: Ensures data integrity and retention, critical for embedded applications.
  • Enhanced Security: Protects sensitive data from unauthorized access or modification.
  • Long Lifespan: The high endurance rating ensures long-term reliability.

Additional Details

The W25X80AVAIZ operates within a voltage range of 2.7V to 3.6V and supports SPI clock frequencies of up to 80 MHz. It is available in various package options, including SOIC, VSOP, and WSON. The device also features a deep power-down mode, minimizing power consumption when the device is not in active use. Page programming functionality ensures efficient and fast write operations, enhancing system performance. The device supports both software and hardware write-protection schemes.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1827 $61.8270
23+ $5.0728 $116.6744
36+ $4.9145 $176.9220
49+ $4.7563 $233.0587
63+ $4.5981 $289.6803
85+ $4.1222 $350.3870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess