EN
  • EN
  • DE

W91320

Part No W91320
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description TONE/PULSE DIALER WITH HANDFREE LOCK AND HOLD FUNCTION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Winbond Electronics
Win Source Part Number 1280241-W91320
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W91320 CAD Model

Description

The W91320 is a series of multi-tone or dual-tone continuous tone encoder/decoder ICs from Winbond Electronics. Commonly employed in cordless telephones, radio control systems and other remote control applications, this device enables the transmission and reception of specific tone frequencies for signaling and control purposes.

Applications

  • Cordless telephones: Used for channel selection and dialing.
  • Radio control systems: Implemented in remote controllers for toys, models, and other devices.
  • Remote control devices: Enables tone-based remote control functionality for various appliances and systems.
  • Security systems: Used for signaling and control in alarm systems and access control devices.
  • Two-way radios: Provides tone-based signaling for selective calling and other features.

Features

  • Multi-tone generation and decoding: Supports multiple tone frequencies for complex signaling.
  • Low power consumption: Suitable for battery-powered applications.
  • Adjustable tone frequencies: Allows customization for specific application requirements.
  • Built-in filters: Provides noise reduction and improved signal quality.
  • DTMF encoding/decoding (depending on the specific model): Supports Dual-Tone Multi-Frequency signaling.
  • Single-chip solution: Integrates all necessary functions into a single IC.

Benefits

  • Cost-effective: Provides a low-cost solution for tone-based signaling.
  • Simplified design: Reduces the complexity of remote control and communication systems.
  • Improved reliability: Offers robust performance in various environments.
  • Increased flexibility: Supports multiple tone frequencies and adjustable parameters.
  • Reduced power consumption: Extends battery life in portable devices.

Additional Details

The W91320 series typically comes in DIP or SOP packages. Specific parameters, such as tone frequencies, power supply voltage, and operating temperature range, vary depending on the specific model. Refer to the datasheet for detailed specifications and application circuits. These ICs often include features like oscillator circuits, tone generators, tone detectors, and output drivers. Understanding the specific configuration and features of the particular W91320 variant is crucial for successful implementation.

You May Also Be Interested in

Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Maxim Integrated
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Spansion
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Semtech Corporation
Need more? Email Us
Panasonic
Lowest to $26.8133
Intersil Corporation
Lowest to $5.0142
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess