EN
  • EN
  • DE

W91432N

Part No W91432N
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 13-MEMORY TONE/PULSE DIALER WITH SAVE FUNCTION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Winbond Electronics
Win Source Part Number 1280248-W91432N
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W91432N CAD Model

Description

The W91432N is a speech synthesizer IC manufactured by Winbond Electronics. It is designed to generate high-quality speech and sound effects from stored data. This IC is commonly used in applications requiring voice prompts, alarms, and interactive audio feedback.

Applications

  • Toys and Educational Devices
  • Security Systems
  • Answering Machines
  • Industrial Control Panels
  • Consumer Electronics with Voice Prompts

Features

  • Multiple Speech Channels: Supports simultaneous playback of multiple speech channels.
  • High-Quality Speech Synthesis: Generates clear and natural-sounding speech.
  • Programmable Parameters: Allows adjustment of playback speed, volume, and pitch.
  • External Memory Interface: Supports external memory for storing speech data.
  • Low Power Consumption: Designed for efficient power usage in portable devices.
  • Various Triggering Modes: Supports various triggering modes for flexible control.

Benefits

  • Enhanced User Experience: Provides clear and informative voice prompts for improved usability.
  • Flexible Audio Design: Programmable parameters allow customization of speech characteristics.
  • Simplified System Integration: External memory interface simplifies the integration of speech data.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered applications.
  • Cost-Effective Solution: Provides a cost-effective solution for adding speech synthesis capabilities.

Additional Details

The W91432N typically utilizes a serial interface to receive control commands and access speech data stored in external memory (e.g., a serial flash memory). It incorporates various filtering and audio processing techniques to enhance the quality of the synthesized speech. Detailed specifications, including operating voltage, clock frequency, and memory interface details, can be found in the Winbond datasheet. This speech synthesizer can play back pre-recorded messages or generate new speech sounds based on the input data. Its versatility and ease of use make it suitable for a wide range of embedded audio applications.

You May Also Be Interested in

Panasonic
Lowest to $26.8133
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Semtech Corporation
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Spansion
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess